Vishay Precision Group Ceramic Capacitors 125LS20-R

Description
0.02µF ±20% 400VAC Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet
Description
0.02µF ±20% 400VAC Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 125LS20-R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
125LS20-R-ND
Ceramic Capacitors 125LS20-R-ND
0.02µF ±20% 400VAC Ceramic Capacitor Y5V (F) Radial, Disc

0.02µF ±20% 400VAC Ceramic Capacitor Y5V (F) Radial, Disc

Buy Now Datasheet
Singapore, Singapore
Through-Hole 0.02uF 125V Capacitor
60-125LS20-R
Through-Hole 0.02uF 125V Capacitor 60-125LS20-R
Ceramic Capacitor Y5V 0.02uF 125V Radial Through Hole Product overview: 125LS20-R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.02uF, 125V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 0.02uF, 125V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-125LS20-R can be used for catalog matching and distributor lookup.

Ceramic Capacitor Y5V 0.02uF 125V Radial Through Hole Product overview: 125LS20-R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.02uF, 125V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 0.02uF, 125V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-125LS20-R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor;Ceramic;Cap 0.02 uF;Tol 20%;Vol-Rtg 400/125 VAC;Radial;X1/Y4 - 70079817 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Ceramic;Cap 0.02 uF;Tol 20%;Vol-Rtg 400/125 VAC;Radial;X1/Y4
70079817
Capacitor;Ceramic;Cap 0.02 uF;Tol 20%;Vol-Rtg 400/125 VAC;Radial;X1/Y4 70079817
Capacitor;Ceramic;Ca p 0.02 uF;Tol 20%;Vol-Rtg 400/125 VAC;Radial;X1/Y4

Capacitor;Ceramic;Cap 0.02 uF;Tol 20%;Vol-Rtg 400/125 VAC;Radial;X1/Y4

Supplier's Site
Ceramic Capacitor 0.02Uf, 125V, Y5V, 20%, Radial; Capacitance Vishay - 65K2769 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.02Uf, 125V, Y5V, 20%, Radial; Capacitance Vishay
65K2769
Ceramic Capacitor 0.02Uf, 125V, Y5V, 20%, Radial; Capacitance Vishay 65K2769
CERAMIC CAPACITOR 0.02UF, 125V, Y5V, 20%, RADIAL; Capacitance:20000pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y4; Voltage Rating X:400V; Voltage Rating Y:125V; Capacitor Case / Package:Radial Leaded; Lead Spacing:9.5mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.02UF, 125V, Y5V, 20%, RADIAL; Capacitance:20000pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y4; Voltage Rating X:400V; Voltage Rating Y:125V; Capacitor Case / Package:Radial Leaded; Lead Spacing:9.5mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 125LS20-R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
125LS20-R
Ceramic Capacitors 125LS20-R
CAP CER 0.02UF 400VAC Y5V RADIAL

CAP CER 0.02UF 400VAC Y5V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 125LS20-R-ND 60-125LS20-R 70079817 65K2769 125LS20-R
Product Name Ceramic Capacitors Through-Hole 0.02uF 125V Capacitor Capacitor;Ceramic;Cap 0.02 uF;Tol 20%;Vol-Rtg 400/125 VAC;Radial;X1/Y4 Ceramic Capacitor 0.02Uf, 125V, Y5V, 20%, Radial; Capacitance Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0200 microF 0.0200 microF 0.0200 microF 0.0200 microF 0.0200 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - P30R473K1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C11AH6R2C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details