0.1µF Conformal Coated Tantalum Capacitors 35V Radial
CAPACITOR, TANTALUM, SOLID, POLARIZED, 35 V, 0.1 uF, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: 199D104X9035A1V1E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 35 V, 0.1 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 35 V, 0.1 uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-199D104X9035A1V1E
CAP TANT 0.1UF 10% 35V RADIAL
Capacitor; Tantalum; Cap 0.1 uF; Tol 10%; Vol-Rtg 35 VDC; Radial; Case A
CAP TANT 0.1UF 10% 35V RADIAL
CAP TANT 0.1UF 10% 35V RADIAL
TANTALUM CAPACITOR, 0.1UF, 35V, RADIAL 10%; Capacitance:0.1µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:4.4mm RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-1207-ND | 59-199D104X9035A1V1E3 | 199D104X9035A1V1E3 | 70212698 | 199D104X9035A1V1E3 | 199D104X9035A1V1E3 | 99M0551 |
| Product Name | Tantalum Capacitors | Through-Hole 35 V 0.1 uF Capacitor | Capacitors - Tantalum Capacitors | Capacitor; Tantalum; Cap 0.1 uF; Tol 10%; Vol-Rtg 35 VDC; Radial; Case A | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 0.1Uf, 35V, Radial 10%; Capacitance Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor; PC Pin | |
| Applications | General Purpose | General Purpose | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 85 C (-67 to 185 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF |