CAPACITOR, TANTALUM, SOLID, POLARIZED, 16 V, 22 uF, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: 199D226X9016D1V1E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 16 V, 22 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 16 V, 22 uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-199D226X9016D1V1E
22µF Conformal Coated Tantalum Capacitors 16V Radial
Capacitor; Tantalum; Cap 22 uF; Tol 10%; Vol-Rtg 16 VDC; Radial; Case D
CAP, 22UF, 16V, TANT, RADIAL ROHS COMPLIANT: YES
CAP TANT 22UF 10% 16V RADIAL
CAP TANT 22UF 10% 16V RADIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-199D226X9016D1V1E3 | 718-1182-ND | 70212734 | 70AH0054 | 199D226X9016D1V1E3 | 199D226X9016D1V1E3 |
| Product Name | Through-Hole 16 V 22 uF Capacitor | Tantalum Capacitors | Capacitor; Tantalum; Cap 22 uF; Tol 10%; Vol-Rtg 16 VDC; Radial; Case D | Cap, 22Uf, 16V, Tant, Radial Rohs Compliant Vishay | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | Yes | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 85 C (-67 to 185 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF |