Kyocera Corporation SMD 50V 0.1uF Capacitor 12065C104KAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31BR71H104KT NEW GLOBAL PN 50V 0.1uF A 581-KGM31BR71H104KT Product overview: 12065C104KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 0.1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12065C104KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31BR71H104KT NEW GLOBAL PN 50V 0.1uF A 581-KGM31BR71H104KT Product overview: 12065C104KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 0.1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12065C104KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 50V 0.1uF Capacitor
60-12065C104KAT2A
SMD 50V 0.1uF Capacitor 60-12065C104KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31BR71H104KT NEW GLOBAL PN 50V 0.1uF A 581-KGM31BR71H104KT Product overview: 12065C104KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 0.1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12065C104KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31BR71H104KT NEW GLOBAL PN 50V 0.1uF A 581-KGM31BR71H104KT Product overview: 12065C104KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 0.1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12065C104KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 391214 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
391214
MLCCs - Multilayer Ceramic Capacitors 391214
KYOCERA AVX 12065C104KAT2A

KYOCERA AVX 12065C104KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 391214P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
391214P
MLCCs - Multilayer Ceramic Capacitors 391214P
1206 X7R ceramic capacitor, 50V 0.1uF

1206 X7R ceramic capacitor, 50V 0.1uF

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1243230 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1243230
MLCCs - Multilayer Ceramic Capacitors 1243230
KYOCERA AVX 12065C104KAT2A

KYOCERA AVX 12065C104KAT2A

Supplier's Site
Ceramic Capacitor, 0.1Uf, 50V, X7R, 10%, 1206; Capacitance Kyocera Avx - 34C6824 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.1Uf, 50V, X7R, 10%, 1206; Capacitance Kyocera Avx
34C6824
Ceramic Capacitor, 0.1Uf, 50V, X7R, 10%, 1206; Capacitance Kyocera Avx 34C6824
CERAMIC CAPACITOR, 0.1UF, 50V, X7R, 10%, 1206; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 0.1UF, 50V, X7R, 10%, 1206; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor, 0.1Uf, 50V, X7R, 10%, 1206, Full Reel; Product Range Kyocera Avx - 07J3592 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.1Uf, 50V, X7R, 10%, 1206, Full Reel; Product Range Kyocera Avx
07J3592
Ceramic Capacitor, 0.1Uf, 50V, X7R, 10%, 1206, Full Reel; Product Range Kyocera Avx 07J3592
CERAMIC CAPACITOR, 0.1UF, 50V, X7R, 10%, 1206, FULL REEL; Product Range:-; Capacitance:0.1 F; Capacitance Tolerance: 10%; Dielectric Characteristic:X7R; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; No. of Pins:2 RoHS Compliant: Yes

CERAMIC CAPACITOR, 0.1UF, 50V, X7R, 10%, 1206, FULL REEL; Product Range:-; Capacitance:0.1 F; Capacitance Tolerance: 10%; Dielectric Characteristic:X7R; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Ceramic, 0.1Uf, 1808 10%; Product Range Kyocera Avx - 07WX6801 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 0.1Uf, 1808 10%; Product Range Kyocera Avx
07WX6801
Capacitor Ceramic, 0.1Uf, 1808 10%; Product Range Kyocera Avx 07WX6801
CAPACITOR CERAMIC, 0.1UF, 1808 10%; Product Range:-; Capacitance:0.1 F; Capacitance Tolerance: 10%; Dielectric Characteristic:X7R; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Operating Temperature Min:-55 C RoHS Compliant: Yes

CAPACITOR CERAMIC, 0.1UF, 1808 10%; Product Range:-; Capacitance:0.1 F; Capacitance Tolerance: 10%; Dielectric Characteristic:X7R; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Operating Temperature Min:-55 C RoHS Compliant: Yes

Supplier's Site Datasheet
CAPACITOR, CERAMIC;0.1UF;CHIP;CASE 1206;+/-10%;50V;SMD;X7R;2.5% DF;-55DEGC ,TR - 70002118 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR, CERAMIC;0.1UF;CHIP;CASE 1206;+/-10%;50V;SMD;X7R;2.5% DF;-55DEGC ,TR
70002118
CAPACITOR, CERAMIC;0.1UF;CHIP;CASE 1206;+/-10%;50V;SMD;X7R;2.5% DF;-55DEGC ,TR 70002118
CAPACITOR, CERAMIC;0.1UF;CHIP;C ASE 1206;+/-10%;50V;SMD; X7R;2.5% DF;-55DEGC ,TR

CAPACITOR, CERAMIC;0.1UF;CHIP;CASE 1206;+/-10%;50V;SMD;X7R;2.5% DF;-55DEGC ,TR

Supplier's Site
Ceramic Capacitors - 12065C104KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12065C104KAT2A
Ceramic Capacitors 12065C104KAT2A
CAP CER 0.1UF 50V X7R 1206

CAP CER 0.1UF 50V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-12065C104KAT2A 391214 391214P 34C6824 07J3592 07WX6801 70002118 12065C104KAT2A
Product Name SMD 50V 0.1uF Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitor, 0.1Uf, 50V, X7R, 10%, 1206; Capacitance Kyocera Avx Ceramic Capacitor, 0.1Uf, 50V, X7R, 10%, 1206, Full Reel; Product Range Kyocera Avx Capacitor Ceramic, 0.1Uf, 1808 10%; Product Range Kyocera Avx CAPACITOR, CERAMIC;0.1UF;CHIP;CASE 1206;+/-10%;50V;SMD;X7R;2.5% DF;-55DEGC ,TR Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 100000 microF 100000 microF 0.1000 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 157SMH010M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - C11AH360K-6ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details