Vishay Precision Group Tantalum Capacitors 173D105X9050VE3

Description
1µF Molded Tantalum Capacitors 50V Axial
Request a Quote Datasheet
Description
1µF Molded Tantalum Capacitors 50V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-173D105X9050VE3TB-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-173D105X9050VE3TB-ND
Tantalum Capacitors 718-173D105X9050VE3TB-ND
1µF Molded Tantalum Capacitors 50V Axial

1µF Molded Tantalum Capacitors 50V Axial

Buy Now Datasheet
Tantalum Capacitors - 718-173D105X9050VE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-173D105X9050VE3CT-ND
Tantalum Capacitors 718-173D105X9050VE3CT-ND
1µF Molded Tantalum Capacitors 50V Axial

1µF Molded Tantalum Capacitors 50V Axial

Buy Now Datasheet
Singapore, Singapore
Automotive 1uF 50V Capacitor
59-173D105X9050VE3
Automotive 1uF 50V Capacitor 59-173D105X9050VE3
Cap Tant Solid 1uF 50V 10% (2.79 X 7.37mm) Axial 125°C Automotive Ammo Product overview: 173D105X9050VE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-173D105X9050VE3 can be used for catalog matching and distributor lookup.

Cap Tant Solid 1uF 50V 10% (2.79 X 7.37mm) Axial 125°C Automotive Ammo Product overview: 173D105X9050VE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-173D105X9050VE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 1359726-173D105X9050VE3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1359726-173D105X9050VE3
Capacitors - Tantalum Capacitors 1359726-173D105X9050VE3
Win Source Part Number: 1359726-173D105X9050 VE3 Category: Capacitors - Tantalum Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 31 pct. Type: Molded MSL Level: Not Applicable Mfr: Vishay Sprague Series: TANTALEX®, 173D Features: General Purpose Package / Case: Axial Mounting Type: Through Hole HTSUS: 8532.21.0080 Capacitance: 1 µF Tolerance: ±10% Voltage - Rated: 50 V Size / Dimension: 0.110" Dia x 0.290" L (2.79mm x 7.37mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: V Product Status: Active

Win Source Part Number: 1359726-173D105X9050VE3
Category: Capacitors - Tantalum Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 31 pct.
Type: Molded
MSL Level: Not Applicable
Mfr: Vishay Sprague
Series: TANTALEX®, 173D
Features: General Purpose
Package / Case: Axial
Mounting Type: Through Hole
HTSUS: 8532.21.0080
Capacitance: 1 µF
Tolerance: ±10%
Voltage - Rated: 50 V
Size / Dimension: 0.110" Dia x 0.290" L (2.79mm x 7.37mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Manufacturer Size Code: V
Product Status: Active

Buy Now Datasheet
Tantalum Capacitors - 173D105X9050VE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
173D105X9050VE3
Tantalum Capacitors 173D105X9050VE3
CAP TANT 1UF 10% 50V AXIAL

CAP TANT 1UF 10% 50V AXIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 173D105X9050VE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
173D105X9050VE3
Capacitors - Tantalum Capacitors 173D105X9050VE3
CAP TANT 1UF 10% 50V AXIAL

CAP TANT 1UF 10% 50V AXIAL

Supplier's Site
CAPACITOR, TANTALUM; 1 uF; 50 WVDC @ DEGC; 65 V; + 10%; V; AXIAL LEADED - 70212680 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR, TANTALUM; 1 uF; 50 WVDC @ DEGC; 65 V; + 10%; V; AXIAL LEADED
70212680
CAPACITOR, TANTALUM; 1 uF; 50 WVDC @ DEGC; 65 V; + 10%; V; AXIAL LEADED 70212680
Features Miniature Axial-Lead Capacitors Available in 5 Sizes Precision Molded in Gold Colored, Flame Retardant, Thermosetting Epoxy Resin Laser Marked for Improved Legibility and Tapered End of Case Provides Easy Identification of Positive Terminal 10% Tolerance Applications Designed for High Performance Automotive, Industrial and Commercial Electronic Equipment

Features

  • Miniature Axial-Lead Capacitors Available in 5 Sizes
  • Precision Molded in Gold Colored, Flame Retardant, Thermosetting Epoxy Resin
  • Laser Marked for Improved Legibility and Tapered End of Case Provides Easy Identification of Positive Terminal
  • 10% Tolerance
    Applications
  • Designed for High Performance Automotive, Industrial and Commercial Electronic Equipment
Supplier's Site
Tantalum Capacitors - 173D105X9050VE3 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
173D105X9050VE3
Tantalum Capacitors 173D105X9050VE3
CAP TANT 1UF 10% 50V AXIAL

CAP TANT 1UF 10% 50V AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-173D105X9050VE3TB-ND 59-173D105X9050VE3 1359726-173D105X9050VE3 173D105X9050VE3 173D105X9050VE3 70212680 173D105X9050VE3
Product Name Tantalum Capacitors Automotive 1uF 50V Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors CAPACITOR, TANTALUM; 1 uF; 50 WVDC @ DEGC; 65 V; + 10%; V; AXIAL LEADED Tantalum Capacitors
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Tantalum Capacitors - TAS155K075P1C - 936105-TAS155K075P1C - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Mounting Style Through Hole
View Details
Film Capacitors - 1726033 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details