Cornell Dubilier Capacitor, Metallized Polyester;0.1uF;Radial;600VDC;+/-20%;1.080In.L;0.390In.T; 104M06QC22

Description
Metallized Polyester Film Capacitors, Arc Suppressor⁄Snubber Network, Q⁄QRL Series, -55 to +85°C “ARCING”, “SPARKING”, and “TRANSIENTS” often cause premature failures in relays, switches, thyristors, triacs, contactors, and related products. QUENCHARC® extends operating life when properly selected and applied. General Specifications. Operating Temperature: –55°C to +85°C at full rated voltage. Voltage Range: 200 VDC (125 VAC) to 600 VDC (250 VAC). Capacitance Values: 0.1, 0.5, 1.0 μF. Resistor Values: 22, 47, 100, 150, 220 ohms. Tolerance at 100 KHz: Capacitance — ±20%; Resistance: — ±10%. Construction: Metallized polyester in series with a carbon composition resistor. Case: Coated with a flame retardant epoxy. Dielectric Withstand: Units shall withstand a DC potential of 1.6 times the DC voltage rating. Testing conducted at +25°C. Test Method and Performance. DC Life Test: Units shall withstand a test potential of 125% of the rated voltage for a period of 500 hours at 85°C. A failure shall consist of capacitance change >5% or a DF greater than original limits. Long Term Stability: The capacitance shall not change more than 2% when stored at ambient temperature and humidity for a period of two years or less. Noise and Arc Suppression RC Snubber Network Relay Contact Protection EMI/RFI Reduction Noise Reduction on Controllers/Drivers Type QRL: UL/CSA Version
Description
Metallized Polyester Film Capacitors, Arc Suppressor⁄Snubber Network, Q⁄QRL Series, -55 to +85°C “ARCING”, “SPARKING”, and “TRANSIENTS” often cause premature failures in relays, switches, thyristors, triacs, contactors, and related products. QUENCHARC® extends operating life when properly selected and applied. General Specifications. Operating Temperature: –55°C to +85°C at full rated voltage. Voltage Range: 200 VDC (125 VAC) to 600 VDC (250 VAC). Capacitance Values: 0.1, 0.5, 1.0 μF. Resistor Values: 22, 47, 100, 150, 220 ohms. Tolerance at 100 KHz: Capacitance — ±20%; Resistance: — ±10%. Construction: Metallized polyester in series with a carbon composition resistor. Case: Coated with a flame retardant epoxy. Dielectric Withstand: Units shall withstand a DC potential of 1.6 times the DC voltage rating. Testing conducted at +25°C. Test Method and Performance. DC Life Test: Units shall withstand a test potential of 125% of the rated voltage for a period of 500 hours at 85°C. A failure shall consist of capacitance change >5% or a DF greater than original limits. Long Term Stability: The capacitance shall not change more than 2% when stored at ambient temperature and humidity for a period of two years or less. Noise and Arc Suppression RC Snubber Network Relay Contact Protection EMI/RFI Reduction Noise Reduction on Controllers/Drivers Type QRL: UL/CSA Version

Suppliers

Company
Product
Description
Supplier Links
Capacitor, Metallized Polyester;0.1uF;Radial;600VDC;+/-20%;1.080In.L;0.390In.T; - 70186534 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Metallized Polyester;0.1uF;Radial;600VDC;+/-20%;1.080In.L;0.390In.T;
70186534
Capacitor, Metallized Polyester;0.1uF;Radial;600VDC;+/-20%;1.080In.L;0.390In.T; 70186534
Metallized Polyester Film Capacitors, Arc Suppressor⁄Snubber Network, Q⁄QRL Series, -55 to +85°C “ARCING”, “SPARKING”, and “TRANSIENTS” often cause premature failures in relays, switches, thyristors, triacs, contactors, and related products. QUENCHARC® extends operating life when properly selected and applied. General Specifications. Operating Temperature: –55°C to +85°C at full rated voltage. Voltage Range: 200 VDC (125 VAC) to 600 VDC (250 VAC). Capacitance Values: 0.1, 0.5, 1.0 μF. Resistor Values: 22, 47, 100, 150, 220 ohms. Tolerance at 100 KHz: Capacitance — ±20%; Resistance: — ±10%. Construction: Metallized polyester in series with a carbon composition resistor. Case: Coated with a flame retardant epoxy. Dielectric Withstand: Units shall withstand a DC potential of 1.6 times the DC voltage rating. Testing conducted at +25°C. Test Method and Performance. DC Life Test: Units shall withstand a test potential of 125% of the rated voltage for a period of 500 hours at 85°C. A failure shall consist of capacitance change >5% or a DF greater than original limits. Long Term Stability: The capacitance shall not change more than 2% when stored at ambient temperature and humidity for a period of two years or less. Noise and Arc Suppression RC Snubber Network Relay Contact Protection EMI/RFI Reduction Noise Reduction on Controllers/Drivers Type QRL: UL/CSA Version

Metallized Polyester Film Capacitors, Arc Suppressor⁄Snubber Network, Q⁄QRL Series, -55 to +85°C
“ARCING”, “SPARKING”, and “TRANSIENTS” often cause premature failures in relays, switches, thyristors, triacs, contactors, and related products. QUENCHARC® extends operating life when properly selected and applied. General Specifications. Operating Temperature: –55°C to +85°C at full rated voltage. Voltage Range: 200 VDC (125 VAC) to 600 VDC (250 VAC). Capacitance Values: 0.1, 0.5, 1.0 μF. Resistor Values: 22, 47, 100, 150, 220 ohms. Tolerance at 100 KHz: Capacitance — ±20%; Resistance: — ±10%. Construction: Metallized polyester in series with a carbon composition resistor. Case: Coated with a flame retardant epoxy. Dielectric Withstand: Units shall withstand a DC potential of 1.6 times the DC voltage rating. Testing conducted at +25°C. Test Method and Performance. DC Life Test: Units shall withstand a test potential of 125% of the rated voltage for a period of 500 hours at 85°C. A failure shall consist of capacitance change >5% or a DF greater than original limits. Long Term Stability: The capacitance shall not change more than 2% when stored at ambient temperature and humidity for a period of two years or less.

  • Noise and Arc Suppression
  • RC Snubber Network
  • Relay Contact Protection
  • EMI/RFI Reduction
  • Noise Reduction on Controllers/Drivers
  • Type QRL: UL/CSA Version
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Capacitors
Product Number 70186534
Product Name Capacitor, Metallized Polyester;0.1uF;Radial;600VDC;+/-20%;1.080In.L;0.390In.T;
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100152GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C254U020CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details