Cornell Dubilier AXIAL LEAD Capacitors 108TTA063M

Description
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.
Description
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, United States
AXIAL LEAD Capacitors
108TTA063M
AXIAL LEAD Capacitors 108TTA063M
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

CAPACITOR, ALUMINUM ELECTROLYTIC, STANDARD, AXIAL, 1000UF, 63WVDC, 16X30MM - 70112226 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR, ALUMINUM ELECTROLYTIC, STANDARD, AXIAL, 1000UF, 63WVDC, 16X30MM
70112226
CAPACITOR, ALUMINUM ELECTROLYTIC, STANDARD, AXIAL, 1000UF, 63WVDC, 16X30MM 70112226
Temperature Range: –40°C to +85°C Working Voltage: 10 to 450 VDC Load Life: 2000 Hours Axial Lead General Purpose

  • Temperature Range: –40°C to +85°C
  • Working Voltage: 10 to 450 VDC
  • Load Life: 2000 Hours
  • Axial Lead
  • General Purpose
Supplier's Site
Aluminum Electrolytic Capacitor 1000Uf, 63V, 20%, Axial; Capacitance Illinois Capacitor - 30K6612 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 1000Uf, 63V, 20%, Axial; Capacitance Illinois Capacitor
30K6612
Aluminum Electrolytic Capacitor 1000Uf, 63V, 20%, Axial; Capacitance Illinois Capacitor 30K6612
ALUMINUM ELECTROLYTIC CAPACITOR 1000UF, 63V, 20%, AXIAL; Capacitance:1000µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 1000UF, 63V, 20%, AXIAL; Capacitance:1000µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Illinois Capacitor Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 108TTA063M 70112226 30K6612
Product Name AXIAL LEAD Capacitors CAPACITOR, ALUMINUM ELECTROLYTIC, STANDARD, AXIAL, 1000UF, 63WVDC, 16X30MM Aluminum Electrolytic Capacitor 1000Uf, 63V, 20%, Axial; Capacitance Illinois Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF
WVDC 63 volts 63 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C233U040EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details