Cornell Dubilier SNAP-IN/ SNAP MOUNT Capacitors 188LBA200M2EH

Description
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.
Description
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, United States
SNAP-IN/ SNAP MOUNT Capacitors
188LBA200M2EH
SNAP-IN/ SNAP MOUNT Capacitors 188LBA200M2EH
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Fort Worth, TX, USA
CAPACITOR,ALUMINUM ELECTROLYTIC, SNAP-MOUNT, 1800UF, 200V, 35X50 DXL
70112288
CAPACITOR,ALUMINUM ELECTROLYTIC, SNAP-MOUNT, 1800UF, 200V, 35X50 DXL 70112288
LBA Series - For all general purpose high CV applications. High Ripple Currents Ratings Rugged Design Large Case Size Selection Capacitance Range: 47μF to 47,000μF Voltage range: 10 WVDC to 500 WVDC Solvent Tolerant End Seal Standard

LBA Series - For all general purpose high CV applications.

  • High Ripple Currents Ratings
  • Rugged Design
  • Large Case Size Selection
  • Capacitance Range: 47μF to 47,000μF
  • Voltage range: 10 WVDC to 500 WVDC
  • Solvent Tolerant End Seal Standard
Supplier's Site

Technical Specifications

  Illinois Capacitor Allied Electronics, Inc.
Product Category Capacitors Capacitors
Product Number 188LBA200M2EH 70112288
Product Name SNAP-IN/ SNAP MOUNT Capacitors CAPACITOR,ALUMINUM ELECTROLYTIC, SNAP-MOUNT, 1800UF, 200V, 35X50 DXL
Configuration / Form Factor Snap Mount
Applications General Purpose
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 1608-1252-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C714U020DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details