Vishay Intertechnology, Inc. Capacitor;Polyester Film;Cap 1000 pF;Tol 10%;Vol-Rtg 100 VDC;Radial 225P10291WD3

Description
Type 225 capacitors are designed for PC boards and are furnished with radial leads to facilitate insertions. Sections are wound from polyester film and thin gauge foil. Wax-free conformal epoxy coating protects against moisture. For operation up to 85°C. Operating Temperature: –55° to +85°C; to +105°C with 70% voltage derating, to +125°C with 50% voltage derating. Tolerance: ±10%. Applications TV Sets Radios Instruments Commercial Electronic Equipment
Description
Type 225 capacitors are designed for PC boards and are furnished with radial leads to facilitate insertions. Sections are wound from polyester film and thin gauge foil. Wax-free conformal epoxy coating protects against moisture. For operation up to 85°C. Operating Temperature: –55° to +85°C; to +105°C with 70% voltage derating, to +125°C with 50% voltage derating. Tolerance: ±10%. Applications TV Sets Radios Instruments Commercial Electronic Equipment

Suppliers

Company
Product
Description
Supplier Links
Capacitor;Polyester Film;Cap 1000 pF;Tol 10%;Vol-Rtg 100 VDC;Radial - 70079273 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Polyester Film;Cap 1000 pF;Tol 10%;Vol-Rtg 100 VDC;Radial
70079273
Capacitor;Polyester Film;Cap 1000 pF;Tol 10%;Vol-Rtg 100 VDC;Radial 70079273
Type 225 capacitors are designed for PC boards and are furnished with radial leads to facilitate insertions. Sections are wound from polyester film and thin gauge foil. Wax-free conformal epoxy coating protects against moisture. For operation up to 85°C. Operating Temperature: –55° to +85°C; to +105°C with 70% voltage derating, to +125°C with 50% voltage derating. Tolerance: ±10%. Applications TV Sets Radios Instruments Commercial Electronic Equipment

Type 225 capacitors are designed for PC boards and are furnished with radial leads to facilitate insertions. Sections are wound from polyester film and thin gauge foil. Wax-free conformal epoxy coating protects against moisture. For operation up to 85°C. Operating Temperature: –55° to +85°C; to +105°C with 70% voltage derating, to +125°C with 50% voltage derating. Tolerance: ±10%.
Applications

  • TV Sets
  • Radios
  • Instruments
  • Commercial Electronic Equipment
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Capacitors
Product Number 70079273
Product Name Capacitor;Polyester Film;Cap 1000 pF;Tol 10%;Vol-Rtg 100 VDC;Radial
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose; Telecom; Computers and Instrumentation
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000220GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Film Capacitors - 1726005 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Capacitors - 1572-1263-ND - DigiKey
Specs
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
View Details
3 suppliers