Vishay Precision Group Tantalum Capacitors 199D334X9050A1V1E3

Description
0.33µF Conformal Coated Tantalum Capacitors 50V Radial
Request a Quote Datasheet
Description
0.33µF Conformal Coated Tantalum Capacitors 50V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 199D334X9050A1V1E3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
199D334X9050A1V1E3-ND
Tantalum Capacitors 199D334X9050A1V1E3-ND
0.33µF Conformal Coated Tantalum Capacitors 50V Radial

0.33µF Conformal Coated Tantalum Capacitors 50V Radial

Buy Now Datasheet
Capacitor; Tantalum; Cap 0.33 uF; Tol 10%; Vol-Rtg 50 VDC; Radial; Case A - 70212743 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor; Tantalum; Cap 0.33 uF; Tol 10%; Vol-Rtg 50 VDC; Radial; Case A
70212743
Capacitor; Tantalum; Cap 0.33 uF; Tol 10%; Vol-Rtg 50 VDC; Radial; Case A 70212743
Capacitor; Tantalum; Cap 0.33 uF; Tol 10%; Vol-Rtg 50 VDC; Radial; Case A

Capacitor; Tantalum; Cap 0.33 uF; Tol 10%; Vol-Rtg 50 VDC; Radial; Case A

Supplier's Site
Tantalum Capacitor, 0.33Uf, 50V, Radial 10%; Capacitance Vishay - 99M0590 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 0.33Uf, 50V, Radial 10%; Capacitance Vishay
99M0590
Tantalum Capacitor, 0.33Uf, 50V, Radial 10%; Capacitance Vishay 99M0590
TANTALUM CAPACITOR, 0.33UF, 50V, RADIAL 10%; Capacitance:0.33µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:4.4mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 0.33UF, 50V, RADIAL 10%; Capacitance:0.33µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:4.4mm RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - 199D334X9050A1V1E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
199D334X9050A1V1E3
Capacitors - Tantalum Capacitors 199D334X9050A1V1E3
CAP TANT 0.33UF 10% 50V RADIAL

CAP TANT 0.33UF 10% 50V RADIAL

Supplier's Site
Tantalum Capacitors - 199D334X9050A1V1E3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D334X9050A1V1E3
Tantalum Capacitors 199D334X9050A1V1E3
CAP TANT 0.33UF 10% 50V RADIAL

CAP TANT 0.33UF 10% 50V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 199D334X9050A1V1E3-ND 70212743 99M0590 199D334X9050A1V1E3 199D334X9050A1V1E3
Product Name Tantalum Capacitors Capacitor; Tantalum; Cap 0.33 uF; Tol 10%; Vol-Rtg 50 VDC; Radial; Case A Tantalum Capacitor, 0.33Uf, 50V, Radial 10%; Capacitance Vishay Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 85 C (-67 to 185 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Tantalum Capacitors - 6933842 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Tantalum Capacitors - T491A224K035AS-F - 898872-T491A224K035AS-F - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Mounting Style Surface Mount Technology
View Details
3 suppliers