Cornell Dubilier GENERAL PURPOSE FILM Capacitors 104MMR250K

Description
Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.
Datasheet
Description
Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, United States
GENERAL PURPOSE FILM Capacitors
104MMR250K
GENERAL PURPOSE FILM Capacitors 104MMR250K
Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.

Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.

Film Capacitors - 104MMR250K - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
104MMR250K
Film Capacitors 104MMR250K
CAP FILM 0.1UF 10% 250VDC RADIAL

CAP FILM 0.1UF 10% 250VDC RADIAL

Supplier's Site Datasheet
Fort Worth, TX, USA
Capacitor, Metallized Polyester;0.1uF;Radial;250WVDC;+/-10%;10.5mmL;6mmT;1% DF
70112034
Capacitor, Metallized Polyester;0.1uF;Radial;250WVDC;+/-10%;10.5mmL;6mmT;1% DF 70112034
Temperature Range: –55°C to +125°C Working Voltage: 100 to 1,000 VDC Voltage, Alternating Current: 63 to 250 VAC Dissipation Factor: 1.0% Max. @ 1 kHz Small Size Self-Healing Flame Retardant

  • Temperature Range: –55°C to +125°C
  • Working Voltage: 100 to 1,000 VDC
  • Voltage, Alternating Current: 63 to 250 VAC
  • Dissipation Factor: 1.0% Max. @ 1 kHz
  • Small Size
  • Self-Healing
  • Flame Retardant
Supplier's Site
Film Capacitor, 0.1Uf 250Wv +/-10% *no Pb* Rohs Compliant Illinois Capacitor - 80K7493 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 0.1Uf 250Wv +/-10% *no Pb* Rohs Compliant Illinois Capacitor
80K7493
Film Capacitor, 0.1Uf 250Wv +/-10% *no Pb* Rohs Compliant Illinois Capacitor 80K7493
FILM CAPACITOR, 0.1UF 250WV +/-10% *NO PB* ROHS COMPLIANT: YES

FILM CAPACITOR, 0.1UF 250WV +/-10% *NO PB* ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Illinois Capacitor Lingto Electronic Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 104MMR250K 104MMR250K 70112034 80K7493
Product Name GENERAL PURPOSE FILM Capacitors Film Capacitors Capacitor, Metallized Polyester;0.1uF;Radial;250WVDC;+/-10%;10.5mmL;6mmT;1% DF Film Capacitor, 0.1Uf 250Wv +/-10% *no Pb* Rohs Compliant Illinois Capacitor
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Metallized Polyester
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data