06031A470JAT2A/BKN -- CAPACITOR, CERAMIC;47PF;CHIP;CASE 0603;0+/-30PPM/DEGC,5%, 100V,CUT TAPE
AVX Corporation
Capacitor, Ceramic;47pF;Chip;Case 0603;0+/-30ppm/degC,5%, 100V,cut tape
06031A470JAT2A/BKN
Description
EIA Class I Ceramic Materials — Temperature Compensating
Operating Temperature Range — –55°C to +125°C
Temperature Characteristic — ±0.3%
Description
EIA Class I Ceramic Materials — Temperature Compensating
Operating Temperature Range — –55°C to +125°C
Temperature Characteristic — ±0.3%
Suppliers
Capacitor, Ceramic;47pF;Chip;Case 0603;0+/-30ppm/degC,5%, 100V,cut tape
70001149
EIA Class I Ceramic Materials — Temperature Compensating
Operating Temperature Range — –55°C to +125°C
Temperature Characteristic — ±0.3%
- EIA Class I Ceramic Materials — Temperature Compensating
- Operating Temperature Range — –55°C to +125°C
- Temperature Characteristic — ±0.3%
Supplier's Site
Technical Specifications
|
Product Category
|
Capacitors |
|
Product Number
|
70001149 |
|
Product Name
|
Capacitor, Ceramic;47pF;Chip;Case 0603;0+/-30ppm/degC,5%, 100V,cut tape |
|
Configuration / Form Factor
|
Chip Capacitor
|
|
Applications
|
General Purpose
|
|
Operating Temperature
|
-55 to 125 C (-67 to 257 F)
|
|
Electrostatic Capacitors
|
Ceramic Composition; Ceramic NPO
|
|
Capacitance Range
|
4.70E-5 microF
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration / Form Factor
Leaded Capacitor
Operating Temperature
-40 to 105 C (-40 to 221 F)
Electrolytic Capacitors
Aluminum Electrolytic
View Details
5 suppliers
Configuration / Form Factor
Leaded Capacitor; Chip Capacitor
Capacitance Type
Fixed
RoHS Compliant
Yes
View Details
Configuration / Form Factor
Chip Capacitor
Applications
General Purpose
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
Shenzhen Weidy Industrial Development Co., Ltd.
Configuration / Form Factor
Leaded Capacitor
Technology
Film Capacitors; Single-Layer; Wound
Applications
General Purpose; Lighting; Power Supply
View Details