Cornell Dubilier SNUBBER Capacitors 103PPA302K

Description
Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.
Datasheet
Description
Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, United States
SNUBBER Capacitors
103PPA302K
SNUBBER Capacitors 103PPA302K
Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.

Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.

Capacitor Polypropylene Pp Film 0.01Uf, 3Kv, 10%, Axial; Dielectric Type Illinois Capacitor - 30K6560 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 0.01Uf, 3Kv, 10%, Axial; Dielectric Type Illinois Capacitor
30K6560
Capacitor Polypropylene Pp Film 0.01Uf, 3Kv, 10%, Axial; Dielectric Type Illinois Capacitor 30K6560
CAPACITOR POLYPROPYLENE PP FILM 0.01UF, 3KV, 10%, AXIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber ; Voltage(AC):750V RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 0.01UF, 3KV, 10%, AXIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber; Voltage(AC):750V RoHS Compliant: Yes

Supplier's Site
Capacitor, Snubber;0.01uF;Metallized Polypropy;Axial;3000WVDC;+/-10%;2Arms;-40d - 70112114 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Snubber;0.01uF;Metallized Polypropy;Axial;3000WVDC;+/-10%;2Arms;-40d
70112114
Capacitor, Snubber;0.01uF;Metallized Polypropy;Axial;3000WVDC;+/-10%;2Arms;-40d 70112114
+⁄- 10% Tolerance, Axial Leaded, Polypropylene Film Capacitors Used for SMPS, induction heaters, high voltage and current applications Tinned copper leads Temperature Range: -40°C to +85°C Working Voltage

+⁄- 10% Tolerance, Axial Leaded, Polypropylene Film Capacitors

  • Used for SMPS, induction heaters, high voltage and current applications
  • Tinned copper leads
  • Temperature Range: -40°C to +85°C
  • Working Voltage
Supplier's Site
Film Capacitors - 103PPA302K - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
103PPA302K
Film Capacitors 103PPA302K
CAP FILM 10000PF 10% 3KVDC AXIAL

CAP FILM 10000PF 10% 3KVDC AXIAL

Supplier's Site Datasheet

Technical Specifications

  Illinois Capacitor Newark, An Avnet Company Allied Electronics, Inc. Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 103PPA302K 30K6560 70112114 103PPA302K
Product Name SNUBBER Capacitors Capacitor Polypropylene Pp Film 0.01Uf, 3Kv, 10%, Axial; Dielectric Type Illinois Capacitor Capacitor, Snubber;0.01uF;Metallized Polypropy;Axial;3000WVDC;+/-10%;2Arms;-40d Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11CF2R0B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details