Metal Capacitor Multi-Speed Blower, -25 to +85°C Operating Temperature
ALUMINUM ELECTROLYTIC CAPACITOR 4UF WIRE LEAD; Dielectric Type:-; Capacitor Case / Package:Can; Capacitance:4µF; Capacitance Tolerance:-; Capacitor Mounting:Stud Mount - M8; Voltage(AC):-; Capacitor Terminals:Wire Leaded RoHS Compliant: Yes
| Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 70105390 | 47M2400 |
| Product Name | Capacitor;Metal;4uf;25-30 Dia.;135 mm Max.Overall;Screw;-25degC;85degC;For Multi | Aluminum Electrolytic Capacitor 4Uf Wire Lead; Dielectric Type Ebm-Papst |
| Configuration / Form Factor | Quick Connect | Leaded Capacitor; Wire Leaded |
| Applications | General Purpose | |
| Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | |
| Electrostatic Capacitors | Polypropylene |