Vishay Intertechnology, Inc. Tantalum Capacitors 199D476X9035F6V1E3

Description
47µF Conformal Coated Tantalum Capacitors 35V Radial
Request a Quote Datasheet
Description
47µF Conformal Coated Tantalum Capacitors 35V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1170-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1170-ND
Tantalum Capacitors 718-1170-ND
47µF Conformal Coated Tantalum Capacitors 35V Radial

47µF Conformal Coated Tantalum Capacitors 35V Radial

Buy Now Datasheet
Tantalum Capacitors - 199D476X9035F6V1E3 - 760758-199D476X9035F6V1E3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 199D476X9035F6V1E3
760758-199D476X9035F6V1E3
Tantalum Capacitors - 199D476X9035F6V1E3 760758-199D476X9035F6V1E3
Manufacturer: Vishay Sprague Win Source Part Number: 760758-199D476X9035F 6V1E3 Series: TANTALEX, 199D Packaging: Bulk Type: Conformal Coated Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Features: General Package: Radial Capacitance: 47μF Tolerance: ±10% Lead Spacing: 0.200" (5.08mm) Manufacturer Size Code: F Family Name: 199D Categories: Capacitors Dimension: 0.378" Dia (9.60mm) Height - Seated (Maximum): 0.748" (19.00mm) Voltage Rating DC: 35V Alternative Parts (Cross-Reference): 199D476X9035F6A1; 199D476X9035F6B1; 199D476X9035F6V1; Introduction Date: June 17, 2001 ECCN: EAR99 Country of Origin: Israel Estimated EOL Date: 2027 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Sprague
Win Source Part Number: 760758-199D476X9035F6V1E3
Series: TANTALEX, 199D
Packaging: Bulk
Type: Conformal Coated
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: Radial
Capacitance: 47μF
Tolerance: ±10%
Lead Spacing: 0.200" (5.08mm)
Manufacturer Size Code: F
Family Name: 199D
Categories: Capacitors
Dimension: 0.378" Dia (9.60mm)
Height - Seated (Maximum): 0.748" (19.00mm)
Voltage Rating DC: 35V
Alternative Parts (Cross-Reference): 199D476X9035F6A1; 199D476X9035F6B1; 199D476X9035F6V1;
Introduction Date: June 17, 2001
ECCN: EAR99
Country of Origin: Israel
Estimated EOL Date: 2027
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Through-Hole 35V 47uF Capacitor
59-199D476X9035F6V1E3
Through-Hole 35V 47uF Capacitor 59-199D476X9035F6V1E3
35V 47uF Tantalum Capacitor, Radial, Through Hole Product overview: 199D476X9035F6V1E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 35V, 47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 35V, 47uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-199D476X9035F6V1E 3 can be used for catalog matching and distributor lookup.

35V 47uF Tantalum Capacitor, Radial, Through Hole Product overview: 199D476X9035F6V1E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 35V, 47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 35V, 47uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-199D476X9035F6V1E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 199D476X9035F6V1E3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D476X9035F6V1E3
Tantalum Capacitors 199D476X9035F6V1E3
CAP TANT 47UF 10% 35V RADIAL

CAP TANT 47UF 10% 35V RADIAL

Supplier's Site Datasheet
Tantalum Capacitor, 47Uf, 35V, Radial 10%; Capacitance Vishay - 99M0602 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 47Uf, 35V, Radial 10%; Capacitance Vishay
99M0602
Tantalum Capacitor, 47Uf, 35V, Radial 10%; Capacitance Vishay 99M0602
TANTALUM CAPACITOR, 47UF, 35V, RADIAL 10%; Capacitance:47µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:9.6mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 47UF, 35V, RADIAL 10%; Capacitance:47µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:9.6mm RoHS Compliant: Yes

Supplier's Site
Capacitor; Tantalum; Cap 47 uF; Tol 10%; Vol-Rtg 35 VDC; Radial; Case F - 70212765 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor; Tantalum; Cap 47 uF; Tol 10%; Vol-Rtg 35 VDC; Radial; Case F
70212765
Capacitor; Tantalum; Cap 47 uF; Tol 10%; Vol-Rtg 35 VDC; Radial; Case F 70212765
Capacitor; Tantalum; Cap 47 uF; Tol 10%; Vol-Rtg 35 VDC; Radial; Case F

Capacitor; Tantalum; Cap 47 uF; Tol 10%; Vol-Rtg 35 VDC; Radial; Case F

Supplier's Site
Capacitors - Tantalum Capacitors - 199D476X9035F6V1E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
199D476X9035F6V1E3
Capacitors - Tantalum Capacitors 199D476X9035F6V1E3
CAP TANT 47UF 10% 35V RADIAL

CAP TANT 47UF 10% 35V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1170-ND 760758-199D476X9035F6V1E3 59-199D476X9035F6V1E3 199D476X9035F6V1E3 99M0602 70212765 199D476X9035F6V1E3
Product Name Tantalum Capacitors Tantalum Capacitors - 199D476X9035F6V1E3 Through-Hole 35V 47uF Capacitor Tantalum Capacitors Tantalum Capacitor, 47Uf, 35V, Radial 10%; Capacitance Vishay Capacitor; Tantalum; Cap 47 uF; Tol 10%; Vol-Rtg 35 VDC; Radial; Case F Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 85 C (-67 to 185 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C184U7R5AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers