Vishay Precision Group Tantalum Capacitors 150D476X9035S2BE3

Description
47µF Hermetically Sealed Tantalum Capacitors 35V Axial
Request a Quote Datasheet
Description
47µF Hermetically Sealed Tantalum Capacitors 35V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 150D476X9035S2BE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
150D476X9035S2BE3-ND
Tantalum Capacitors 150D476X9035S2BE3-ND
47µF Hermetically Sealed Tantalum Capacitors 35V Axial

47µF Hermetically Sealed Tantalum Capacitors 35V Axial

Buy Now Datasheet
Singapore, Singapore
47uF 35V Capacitor
59-150D476X9035S2BE3
47uF 35V Capacitor 59-150D476X9035S2BE3
Tantalum Capacitor 47uF 35V 10% Axial 125°C Bulk Product overview: 150D476X9035S2BE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-150D476X9035S2BE3 can be used for catalog matching and distributor lookup.

Tantalum Capacitor 47uF 35V 10% Axial 125°C Bulk Product overview: 150D476X9035S2BE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-150D476X9035S2BE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 150D476X9035S2BE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
150D476X9035S2BE3
Tantalum Capacitors 150D476X9035S2BE3
CAP TANT 47UF 10% 35V AXIAL

CAP TANT 47UF 10% 35V AXIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 150D476X9035S2BE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
150D476X9035S2BE3
Capacitors - Tantalum Capacitors 150D476X9035S2BE3
CAP TANT 47UF 10% 35V AXIAL

CAP TANT 47UF 10% 35V AXIAL

Supplier's Site
CAPACITOR, TANTALUM; 47 uF; 35 WVDC @ DEGC; 46 V; + 10%; S; AXIAL LEADED - 70212674 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR, TANTALUM; 47 uF; 35 WVDC @ DEGC; 46 V; + 10%; S; AXIAL LEADED
70212674
CAPACITOR, TANTALUM; 47 uF; 35 WVDC @ DEGC; 46 V; + 10%; S; AXIAL LEADED 70212674
Features These High Performance, Hermetically-Sealed TANTALEX® Capacitors Have Set the Standard for Solid-Electrolyte Tantalum Capacitors for More Than Three Decades High Capacitance, Low DCL, Low Dissipation Factor and Exceptional Operating Stability Performance and Reliability Have Been Proven in Commercial, Industrial and Military Applications Available in Four Case Codes and Capacitors and Are Supplied with Plastic-Film Insulation Terminals Are Solid, Tinned Nickel Wire Leads 10% Tolerance

Features

  • These High Performance, Hermetically-Sealed TANTALEX® Capacitors Have Set the Standard for Solid-Electrolyte Tantalum Capacitors for More Than Three Decades
  • High Capacitance, Low DCL, Low Dissipation Factor and Exceptional Operating Stability
  • Performance and Reliability Have Been Proven in Commercial, Industrial and Military Applications
  • Available in Four Case Codes and Capacitors and Are Supplied with Plastic-Film Insulation
  • Terminals Are Solid, Tinned Nickel Wire Leads
  • 10% Tolerance
Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 150D476X9035S2BE3-ND 59-150D476X9035S2BE3 150D476X9035S2BE3 150D476X9035S2BE3 70212674
Product Name Tantalum Capacitors 47uF 35V Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors CAPACITOR, TANTALUM; 47 uF; 35 WVDC @ DEGC; 46 V; + 10%; S; AXIAL LEADED
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1761-0402RN181M500PRW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 2002-101142U100AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers