CAP FILM 0.47UF 10% 100VDC RAD
The Type 160 series radial lead metallized polyester box capacitors are constructed in rugged rectangular plastic cases with lead spacings that are standard in the electronics industry.
CAPACITOR POLYESTER FILM 0.47UF, 100V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):100V; Lead Spacing:15mm RoHS Compliant: Yes
| Lingto Electronic Limited | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 160474K100F-F | 70186076 | 81K6501 |
| Product Name | Film Capacitors | Capacitor,Film,Radial, 10%, .47uf, 100v, LEAD FREE | Capacitor Polyester Film 0.47Uf, 100V, 10%, Radial; Dielectric Type Cornell Dubilier |
| Technology | Film Capacitors | Film Capacitors | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed | |
| Electrostatic Capacitors | Polyester; Polyester, Metallized | Polyester | Metallized PET |
| Capacitance Range | 0.4700 microF | 0.4700 microF | 0.4700 microF |