Cornell Dubilier HIGH FREQUENCY/ SWITCHING Capacitors 155PHC400K

Description
Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.
Description
Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, United States
HIGH FREQUENCY/ SWITCHING Capacitors
155PHC400K
HIGH FREQUENCY/ SWITCHING Capacitors 155PHC400K
Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.

Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.

Fort Worth, TX, USA
Capacitor;1.5uF;Metallized Polypropy;Axial;400WVDC/250VAC;+/-10%;7Arms;0.06% DF
70112054
Capacitor;1.5uF;Metallized Polypropy;Axial;400WVDC/250VAC;+/-10%;7Arms;0.06% DF 70112054
Axial Leaded Termination, +⁄- 10% Tolerance, Capacitors Switching capacitor for industrial controls Motor speed control SMPS High end audio Resonant circuits Induction heaters High frequency electronic ballasts Temperature Range: –40°C to +85°C Working Voltage: 250 to 850 VDC Voltage, Alternating Current: 160 to 450 VAC Dissipation Factor: 0.05% to 0.12% @ 1 kHz High Current Self-Healing High Frequency

Axial Leaded Termination, +⁄- 10% Tolerance, Capacitors

  • Switching capacitor for industrial controls
  • Motor speed control
  • SMPS
  • High end audio
  • Resonant circuits
  • Induction heaters
  • High frequency electronic ballasts
  • Temperature Range: –40°C to +85°C
  • Working Voltage: 250 to 850 VDC
  • Voltage, Alternating Current: 160 to 450 VAC
  • Dissipation Factor: 0.05% to 0.12% @ 1 kHz
  • High Current
  • Self-Healing
  • High Frequency
Supplier's Site
Capacitor Polypropylene Pp Film 1.5Uf, 400V, 10%, Axial; Dielectric Type Illinois Capacitor - 30K6635 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 1.5Uf, 400V, 10%, Axial; Dielectric Type Illinois Capacitor
30K6635
Capacitor Polypropylene Pp Film 1.5Uf, 400V, 10%, Axial; Dielectric Type Illinois Capacitor 30K6635
CAPACITOR POLYPROPYLENE PP FILM 1.5UF, 400V, 10%, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:1.5µF; Capacitance Tolerance:± 10%; Voltage(AC):250V; Voltage(DC):400V; Lead Spacing:- RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 1.5UF, 400V, 10%, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:1.5µF; Capacitance Tolerance:± 10%; Voltage(AC):250V; Voltage(DC):400V; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Illinois Capacitor Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 155PHC400K 70112054 30K6635
Product Name HIGH FREQUENCY/ SWITCHING Capacitors Capacitor;1.5uF;Metallized Polypropy;Axial;400WVDC/250VAC;+/-10%;7Arms;0.06% DF Capacitor Polypropylene Pp Film 1.5Uf, 400V, 10%, Axial; Dielectric Type Illinois Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Polypropylene Metallized PP
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 1725724 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C343U050BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details