Cornell Dubilier Capacitor, Metallized Polyester;0.1uF;Radial;50VDC;+/-5%;0.283In.L;0.098In.T;12 168104J50A-F

Description
The Series 168 is a radial leaded metallized polyester self healing film capacitor. Non-inductively wound. Housed in a molded, flame-retardant case with epoxy fill. Suggested applications are blocking, bypass, decoupling, smoothing, timing and tuning. Capacitance Range: 0.001 μF to 1.0 μF (Other Cap Values Available on Special Order) Tolerance: ±5%, ±10%; Also Available in ±20% Voltage Range: 50 to 400 VDC (30 to 200 VAC), Special order on 250 and 400 VDC Operating Temperature: –55°C to +125°C (with Voltage Derating Above +85°C)
Datasheet
Description
The Series 168 is a radial leaded metallized polyester self healing film capacitor. Non-inductively wound. Housed in a molded, flame-retardant case with epoxy fill. Suggested applications are blocking, bypass, decoupling, smoothing, timing and tuning. Capacitance Range: 0.001 μF to 1.0 μF (Other Cap Values Available on Special Order) Tolerance: ±5%, ±10%; Also Available in ±20% Voltage Range: 50 to 400 VDC (30 to 200 VAC), Special order on 250 and 400 VDC Operating Temperature: –55°C to +125°C (with Voltage Derating Above +85°C)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor, Metallized Polyester;0.1uF;Radial;50VDC;+/-5%;0.283In.L;0.098In.T;12 - 70186117 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Metallized Polyester;0.1uF;Radial;50VDC;+/-5%;0.283In.L;0.098In.T;12
70186117
Capacitor, Metallized Polyester;0.1uF;Radial;50VDC;+/-5%;0.283In.L;0.098In.T;12 70186117
The Series 168 is a radial leaded metallized polyester self healing film capacitor. Non-inductively wound. Housed in a molded, flame-retardant case with epoxy fill. Suggested applications are blocking, bypass, decoupling, smoothing, timing and tuning. Capacitance Range: 0.001 μF to 1.0 μF (Other Cap Values Available on Special Order) Tolerance: ±5%, ±10%; Also Available in ±20% Voltage Range: 50 to 400 VDC (30 to 200 VAC), Special order on 250 and 400 VDC Operating Temperature: –55°C to +125°C (with Voltage Derating Above +85°C)

The Series 168 is a radial leaded metallized polyester self healing film capacitor. Non-inductively wound. Housed in a molded, flame-retardant case with epoxy fill. Suggested applications are blocking, bypass, decoupling, smoothing, timing and tuning.

  • Capacitance Range: 0.001 μF to 1.0 μF (Other Cap Values Available on Special Order)
  • Tolerance: ±5%, ±10%; Also Available in ±20%
  • Voltage Range: 50 to 400 VDC (30 to 200 VAC), Special order on 250 and 400 VDC
  • Operating Temperature: –55°C to +125°C (with Voltage Derating Above +85°C)
Supplier's Site
Capacitor Polyester Film Film 0.1Uf, 5%, 50V,; Dielectric Type Cornell Dubilier - 89F1689 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film Film 0.1Uf, 5%, 50V,; Dielectric Type Cornell Dubilier
89F1689
Capacitor Polyester Film Film 0.1Uf, 5%, 50V,; Dielectric Type Cornell Dubilier 89F1689
CAPACITOR POLYESTER FILM FILM 0.1UF, 5%, 50V,; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 5%; Voltage(AC):30V; Voltage(DC):50V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

CAPACITOR POLYESTER FILM FILM 0.1UF, 5%, 50V,; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 5%; Voltage(AC):30V; Voltage(DC):50V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site
Film Capacitors - 168104J50A-F - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
168104J50A-F
Film Capacitors 168104J50A-F
CAP FILM 0.1UF 5% 50VDC RADIAL

CAP FILM 0.1UF 5% 50VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 70186117 89F1689 168104J50A-F
Product Name Capacitor, Metallized Polyester;0.1uF;Radial;50VDC;+/-5%;0.283In.L;0.098In.T;12 Capacitor Polyester Film Film 0.1Uf, 5%, 50V,; Dielectric Type Cornell Dubilier Film Capacitors
Configuration / Form Factor Leaded Capacitor PC Pin
Applications General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Electrostatic Capacitors Polyester Metallized PET Polyester; Polyester, Metallized
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C463U016EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details