Multilayer Ceramic Capacitors MLCC - Leaded 1000pF 50volts C0G 5% 2.5mm L/S Product overview: 1C10C0G102J050B from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1C10C0G102J050B can be used for catalog matching and distributor lookup.
1000pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Capacitors listed are 50 WVDC to 100 WVDC. Size: 0.200" W × 0.250" H × 0.125" T. Lead Length: 1.0" min.
Specifications
CERAMIC CAPACITOR 1000PF 50V, C0G, 5%, RADIAL; Capacitance:1000pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Product Range:Monolythic 1C Series RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-1C10C0G102J050B | 1C10C0G102J050B-ND | 70079241 | 89F3217 |
| Product Name | 1000pF Capacitor | Ceramic Capacitors | CAPACITOR,CERAMIC,RADIAL,1000PF,5%TOLERANCE,50V | Ceramic Capacitor 1000Pf 50V, C0G, 5%, Radial; Capacitance Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin |
| RoHS Compliant | Yes | Yes | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 1.00E-3 microF | 1.00E-3 microF | 1.00E-3 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |