Samtec Inc. Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
| Product Name | Notes |
|---|---|
| .025" (.64MM) SQUARE POST JUMPER Through Hole Available up to 50 Pins Per Row Single and Double Row Gold and Tin Plating | |
| LOW PROFILE JUMPER Through Hole Available up to 50 Pins Per Row Single and Double Row Gold and Tin Plating | |
| Number of Positions - 19 and 31 | |
| Available on 10, 13, 20, 25, 30, 40, 50 and 60 Pins Per Row Double Row Selective Gold Plating | |
| Available on 10, 20, 30, 40, 50 , 60, 70 and 75 Positions Per Row Double Row Selective Gold Plating Extended Life Product (ELP) | |
| Available on 10, 20, 30, 40, 50, 60, 70 and 75 Positions Per Row Double Row Selective Gold Plating Extended Life Product (ELP) | |
| Available on 5, 10, 20, 30, 40, 50, 60, 70 and 75 Positions Per Row Double Row Selective Gold Plating | |
| Avialable on 10, 13, 30, 25, 30, 40 and 50 Pins Per Row Double Row Selective Gold Plating | |
| Gold Plating | |
| Plastic Shroud Ensures Alignment During Mating | |
| Right Angle and Surface Mount Available up to 50 Pins Per Row Double Row Selective Gold Plating Extended Life Product (ELP) | |
| Right Angle Available on 2, 4, 6 and 8 Pins Tin and Selective Gold | |
| Right Angle Available up to 45 Pins Per Row Double Row Tin and Selective Gold | |
| Shunt for 2mm Terminal Strips | |
| Surface Mount and Right Angle Available up to 90 Pins Per Row Gold Plating Double Row | |
| Surface Mount, Through Hole and Right Angle Available up to 25 Pins Per Row Double Row Selective Gold Plating | |
| Surface Mount 8, 15 and 23 Pairs Per Row Eight Rows Gold Plating Capable of Rapid I/O, XAUI, PCI Express and SATA Data Rates (10mm Stack Height) - "See Application... | |
| Surface Mount 8, 15, 23 and 30 Pairs Per Row Three and Eight Rows Gold Plating Capable of Rapid I/O, XAUI, PCI Express and SATA Data Rates (10mm Stack Height)... | |
| Surface Mount Available on 10, 20, 30, 40 and 50 Positions Per Row Double Row Selective Gold Plating | |
| Surface Mount Available up to 120 Contacts Per Row Double Row Gold Plating Extended Life Product (ELP) | |
| Surface Mount Available up to 150 Contacts Per Row Double Row Gold Plating Extended Life Product (ELP) | |
| Surface Mount Available up to 40 Pins Per Row Single and Double Row Gold and Selective Gold Plating | |
| Surface Mount Available up to 50 Contacts Per Row Double Row Gold and Selective Gold Plating Extended Life Product (ELP) | |
| Surface Mount Available up to 50 Contacts Per Row Double Row Gold and Selective Gold | |
| Surface Mount Available up to 50 Contacts Per Row Double Row Gold Plating Extended Life Product (ELP) | |
| Surface Mount Available up to 50 Contacts Per Row Double Row Selective Gold Extended Life Product (ELP) | |
| Surface Mount Available up to 69 Contacts Per Row Double Row Selective Gold Plating | |
| Surface Mount Available up to 90 contacts per row Dual Row Option Gold Plating | |
| Surface Mount Available upto 150 Contacts Per Row Double Row Gold Plating Extended Life Product (ELP) | |
| Surface Mount Double Row Available up to 150 Contacts Per Row Selective Gold Plating Extended Life Product (ELP) | |
| Surface Mount Dual Row Available up to 90 Pins Per Row Gold Plating | |
| Through Hole and Mixed Technology Available up to 50 Contacts Per Row Four Row Selective Gold and Palladium Nickel Plating | |
| Through Hole and Right Angle Available up to 50 Contacts Per Row Single and Double Row Gold, Tin and Selective Gold Plating | |
| Through Hole and Right Angle Available up to 50 Contacts Per Row Single and Double Row Selective Gold Plating Extended Life Product (ELP) | |
| Through Hole and Surface Mount Available up to 50 Contacts Per Row Double Row Gold and Selective Gold Plating Extended Life Product (ELP) | |
| Through Hole, Right Angle and Surface Mount Available up to 25 Pins Per Row Double Row Selective Gold Plating | |
| Through Hole Available on 2, 4 ,6 and 8 Pins Tin and Selective Gold Plating | |
| Through Hole Available up to 32 Contacts Per Row Single Row Gold, Tin and Selective Gold Plating | |
| Through Hole Available up to 32 Pins Per Row Dual Row Gold and Tin Plating | |
| Through Hole Available up to 32 Pins Per Row Single Row Gold and Tin Plating | |
| Through Hole Available up to 36 Contacts Per Row Double Row Gold, Tin and Selective Gold Plating | |
| Through Hole Available up to 36 Contacts Per Row Single and Double Row Gold, Tin and Selective Gold Plating | |
| Through Hole Available up to 36 Contacts Per Row Single, Double and Triple Row Gold, Tin and Selective Gold Plating | |
| Through Hole Available up to 36 Contacts Per Row Single, Single with More Plug Space, Single with Extended Plug Space and Double Row Gold, Tin and Selective Gold Plating | |
| Through Hole Available up to 36 Pins Per Row Dual Row Gold and Tin Plating | |
| Through Hole Available up to 50 Contacts Per Row Single, Double, Triple and Four Row Gold and Selective Gold Plating | |
| Through Hole Available up to 50 Pins Per Row Single, Double, Double with .200" (5,08mm) Between Rows and Triple Row Gold, Tin and Selective Gold Plating | |
| Through Hole Avialable up to 36 Pins Per Row Dual Row Gold and Tin Plating |
| Next >> |