Samtec Inc. PCB Headers FTE-120-01-G-DV

Description
FTE PCB SMT header 0.8mm 2x20W
Request a Quote Datasheet
Description
FTE PCB SMT header 0.8mm 2x20W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2779708 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2779708
PCB Headers 2779708
FTE PCB SMT header 0.8mm 2x20W

FTE PCB SMT header 0.8mm 2x20W

Supplier's Site
Board-Board Connector, Header, 40 Position, 2Row; Connector Systems Samtec - 11P4506 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Header, 40 Position, 2Row; Connector Systems Samtec
11P4506
Board-Board Connector, Header, 40 Position, 2Row; Connector Systems Samtec 11P4506
BOARD-BOARD CONNECTOR, HEADER, 40 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Surface Mount; Product Range:FTE Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, HEADER, 40 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Surface Mount; Product Range:FTE Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 2779708 11P4506
Product Name PCB Headers Board-Board Connector, Header, 40 Position, 2Row; Connector Systems Samtec
Category Board to Board Connector
Connector Type Header Connector Board to Board Connector
Termination Solder Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

PCB Sockets - 2514321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details
25+25 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Male Pins - A26797-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
3 suppliers
M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors Series - Mini PCI 124P Connectors - Rego Electronics Inc.
Specs
Category Card Edge Connector
Connector Type Mini PCI
Gender Female / Jack
View Details