CONN RCPT 24POS 0.031 GOLD SMD Product overview: CLE-112-01-G-DV from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-CLE-112-01-G-DV can be used for catalog matching and distributor lookup.
0.80 mm Tiger Beam Cost-effective Single
Win Source Part Number: 1052360-CLE-112-01-G
Category: Connectors, Interconnects>Rectan
Series: CLE
Number of Positions: 24
Connector Type: Receptacle, Pass Through
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Beryllium Copper
Material Flammability Rating: UL94 V-0
Standard Package: 1
Mounting: SMD (SMT)
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board
Pitch - Mating: 0.031" (0.80mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10.0µin (0.25µm)
Contact Finish - Post: Gold
Contact Finish Thickness - Post: 10.0µin (0.25µm)
Insulation Color: Black
Row Spacing - Mating: 0.047" (1.20mm)
Insulation Height: 0.130" (3.30mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): 6-1375870-0; CLE-110-01-G-DV; CLE-109-01-G-DV; ERF8-010-05.0-S-DV-T
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.7A per Contact
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAM1142-12
Base Product Number: CLE-112
BOARD-BOARD CONNECTOR, SOCKET, 24 POSITION, 2ROW; Connector Systems:Board-to-Boa
CONN, RCPT, 24POS, 2ROW, 0.8MM ROHS COMPLIANT: YES
CONN RCPT 24POS 0.031 GOLD SMD
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 315-CLE-112-01-G-DV | CLE-112-01-G-DV | 7668710 | 7668710P | 1052360-CLE-112-01-G-DV | 11P3695 | 85AJ1852 | CLE-112-01-G-DV |
| Product Name | SMD Electronic Connector | Pin & Socket Connectors | PCB Sockets | PCB Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Board-Board Connector, Socket, 24 Position, 2Row; Connector Systems Samtec | Conn, Rcpt, 24Pos, 2Row, 0.8Mm Rohs Compliant Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Termination | Solder | Solder | Solder | Solder | Solder | |||
| Current Rating | 2.7 amps | 2.7 amps | 2.7 amps | |||||
| Category | Board to Board Connector | |||||||
| Mounting | Surface mount | SMD (SMT) | Surface Mount | Surface Mount |