Samtec Inc. SMD Electronic Connector ERM5-010-02.0-L-DV-TR

Description
CONN HDR 20POS SMD GOLD Product overview: ERM5-010-02.0-L-DV-T R from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-ERM5-010-02.0-L- DV-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HDR 20POS SMD GOLD Product overview: ERM5-010-02.0-L-DV-T R from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-ERM5-010-02.0-L- DV-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
308-ERM5-010-02.0-L-DV-TR
SMD Electronic Connector 308-ERM5-010-02.0-L-DV-TR
CONN HDR 20POS SMD GOLD Product overview: ERM5-010-02.0-L-DV-T R from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-ERM5-010-02.0-L- DV-TR can be used for catalog matching and distributor lookup.

CONN HDR 20POS SMD GOLD Product overview: ERM5-010-02.0-L-DV-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-ERM5-010-02.0-L-DV-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1163711-ERM5-010-02.0-L-DV-TR - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1163711-ERM5-010-02.0-L-DV-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1163711-ERM5-010-02.0-L-DV-TR
Win Source Part Number: 1163711-ERM5-010-02. 0-L-DV-TR Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: Edge Rate™ ERM5 Number of Positions: 20 Pitch: 0.020" (0.50mm) Features: Board Guide Connector Type: Header, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Tape & Reel Mated Stacking Heights: 7mm, 9mm Height Above Board: 0.191" (4.85mm) Standard Package: 600 Mounting: SMD (SMT) Alternative Parts (Cross-Reference): ERM5-010-02.0-L-DV-T R .; ERM5010020LDVTR; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: ERM5-010-02.0-L-DV-F R,SAM13651CT,SAM1365 1DKR,SAM13651TR,ERM5 -010-02.0-L-DV-TR-ND Base Product Number: ERM5-010

Win Source Part Number: 1163711-ERM5-010-02.0-L-DV-TR
Category: Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Series: Edge Rate™ ERM5
Number of Positions: 20
Pitch: 0.020" (0.50mm)
Features: Board Guide
Connector Type: Header, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Tape & Reel
Mated Stacking Heights: 7mm, 9mm
Height Above Board: 0.191" (4.85mm)
Standard Package: 600
Mounting: SMD (SMT)
Alternative Parts (Cross-Reference): ERM5-010-02.0-L-DV-TR .; ERM5010020LDVTR;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: ERM5-010-02.0-L-DV-FR,SAM13651CT,SAM13651DKR,SAM13651TR,ERM5-010-02.0-L-DV-TR-ND
Base Product Number: ERM5-010

Buy Now Datasheet
Erm5 Samtec - 95AC4661 - Newark, An Avnet Company
Chicago, IL, United States
Erm5 Samtec
95AC4661
Erm5 Samtec 95AC4661
ERM5

ERM5

Supplier's Site Datasheet
Mezzanine Conn, Hdr, 20Pos, 2Row, 0.5Mm Samtec - 51AK5912 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Hdr, 20Pos, 2Row, 0.5Mm Samtec
51AK5912
Mezzanine Conn, Hdr, 20Pos, 2Row, 0.5Mm Samtec 51AK5912
MEZZANINE CONN, HDR, 20POS, 2ROW, 0.5MM

MEZZANINE CONN, HDR, 20POS, 2ROW, 0.5MM

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
ERM5-010-02.0-L-DV-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) ERM5-010-02.0-L-DV-TR
CONN HDR 20POS SMD GOLD

CONN HDR 20POS SMD GOLD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 308-ERM5-010-02.0-L-DV-TR 1163711-ERM5-010-02.0-L-DV-TR 95AC4661 ERM5-010-02.0-L-DV-TR
Product Name SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Erm5 Samtec Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11510-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Panel Mount
View Details
2 suppliers
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
PCB Headers - 1731160 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details