.100 PC104 Elevated Skt Strip
Samtec ESQ-105-24-G-S PCB Socket
Samtec ESQ-105-24-G-S PCB Socket
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 5 POSITION; Connector Systems:Board-to-Boa
CONN SOCKET 5POS 0.1 GOLD PCB
| Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ESQ-105-24-G-S | 1969808 | 91P9001 | ESQ-105-24-G-S |
| Product Name | PCB Sockets | Socket, 2.54Mm, Vertical Through Hole, 5 Position; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | |
| Category | Board to Board Connector | |||
| Termination | Solder | Solder | ||
| Mounting | Through hole | Through Hole Mount | Through Hole | |
| Contact Pitch | 2.54 mm (0.1000 inch) | |||
| Number of Contacts | 5 # |