Samtec Inc. Datasheets for Power Plugs
Power plugs are male connectors used to distribute power to electrical devices.
Power Plugs: Learn more
| Product Name | Notes |
|---|---|
| Available with Shell Size 10 (10 Pins) and 17 (32 Pins) Meets IP68 requirements for dust and waterproof sealing | |
| Available with Shell Size 10 (14 Pins) Meets IP68 requirements for dust and waterproof sealing | |
| Available with Shell Size 10 (4 Pins) and 17 (16 Pins) Meets IP68 requirements for dust and waterproof sealing |