Samtec CES-108-01-T-D PCB Socket
Samtec CES-108-01-T-D PCB Socket
CONN RCPT 16POS 0.1 TIN PCB Product overview: CES-108-01-T-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-CES-108-01-T-D can be used for catalog matching and distributor lookup.
.100 Closed Entry Low Prof Skt Strip
Win Source Part Number: 1089540-CES-108-01-T
Category: Connectors, Interconnects>Rectan
Series: CES
Number of Positions: 16
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Standard Package: 1
Insulation Material: Polybutylene Terephthalate (PBT)
Style: Board to Board
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Black
Mounting Type: Through Hole
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.128" (3.25mm)
Insulation Height: 0.200" (5.08mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 105°C
Alternative Parts (Cross-Reference): 215309-8; 215309-2; SLW-108-01-T-D; 215307-8; 215307-7; 215309-6; CES-106-01-T-DCES108
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAM1086-08
Base Product Number: CES-108
CONN RCPT 16POS 0.1 TIN PCB
BOARD-BOARD CONNECTOR, SOCKET, 16 POSITION, 2ROW; Connector Systems:Board-to-Boa
Board-To-Board Connector, Dual, CES Series, Through Hole, Receptacle, 16, 2.54 mm RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 7666622P | 7666622 | 315-CES-108-01-T-D | CES-108-01-T-D | 1089540-CES-108-01-T-D | CES-108-01-T-D | 11P3517 | 15P1299 |
| Product Name | PCB Sockets | PCB Sockets | Electronic Connector | Pin & Socket Connectors | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Board-Board Connector, Socket, 16 Position, 2Row; Connector Systems Samtec | Board-To-Board Connector, Dual, Ces Series, Through Hole, Receptacle, 16, 2.54 Mm Rohs Compliant Samtec |
| Termination | Solder | Through hole | Solder | Solder | Solder | |||
| Category | Board to Board Connector | |||||||
| Mounting | Through hole | Through Hole | Through Hole | Through Hole Mount | ||||
| Voltage Rating | 333 volts | 400 volts | ||||||
| Contact Pitch | 2.54 mm (0.1000 inch) |