The Connector, Rcpt, 10Pos, 1Row, 2.54Mm (part number 53AJ8257) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features a single row with 10 contacts and is suitable for through-hole mounting. The connector is made from black liquid crystal polymer for the insulator and phosphor bronze for the contacts, which are available with gold or tin plating over nickel. It has a current rating of 4.6 A per pin and a voltage rating of up to 475 VAC, depending on the mating configuration. The operating temperature range is from -55°C to +125°C. The contact resistance is specified at 10 mΩ, with an insertion depth ranging from 4.34 mm to 7.24 mm. The connector is RoHS compliant and lead-free solderable, making it suitable for various electronic applications.
Samtec BCS-110-L-S-TE PCB Socket
Samtec BCS-110-L-S-TE PCB Socket
.100 2.54 mm Tiger Claw Pass-through Skt
CONN RCPT 10POS 0.1 GOLD PCB Product overview: BCS-110-L-S-TE from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-BCS-110-L-S-TE can be used for catalog matching and distributor lookup.
CONNECTOR, RCPT, 10POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa
CONN RCPT 10POS 0.1 GOLD PCB
| RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 7666515 | 7666515P | BCS-110-L-S-TE | 315-BCS-110-L-S-TE | 53AJ8257 | BCS-110-L-S-TE |
| Product Name | PCB Sockets | PCB Sockets | Pin & Socket Connectors | Electronic Connector | Connector, Rcpt, 10Pos, 1Row, 2.54Mm; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Category | Board to Board Connector | |||||
| Termination | Solder | Solder | Solder | Solder | ||
| Mounting | Through hole | Through Hole Mount | Through Hole | |||
| Voltage Rating | 475 volts | 475 volts | 475 volts | |||
| Contact Pitch | 2.54 mm (0.1000 inch) |