1.00 mm Tiger Claw Rugged Reliable Dual
Samtec CLM-108-02-L-D PCB Socket
Samtec CLM-108-02-L-D PCB Socket
SOCKET, 1.0MM, SMD, 2X8WAY ROHS COMPLIANT: YES
CONN RCPT 16POS 0.039 GOLD SMD
| Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | CLM-108-02-L-D | 1798775 | 73AJ2756 | CLM-108-02-L-D |
| Product Name | Pin & Socket Connectors | PCB Sockets | Socket, 1.0Mm, Smd, 2X8Way Rohs Compliant Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Category | Board to Board Connector | |||
| Termination | Solder | Solder | ||
| Mounting | Surface mount | Surface Mount | ||
| Contact Pitch | 1 mm (0.0394 inch) |