Samtec Inc. Datasheets for Cable Assemblies

Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end.
Cable Assemblies: Learn more

Page: 1 2 3 4 5 6 7 10 20 30 40 50 60 100 150 169
Product Name Notes
IP68 SEALED ACCLIMATE­™ METRIC SHELL SIZE 16 PLUG CABLE ASSEMBLY Gold Plating Choice of four keying options
IP68 SEALED ACCLIMATE­™ METRIC SHELL SIZE 22 PLUG CABLE ASSEMBLY Gold Plating Choice of four keying options
IP68 SEALED ACCLIMATE™ METRIC SHELL SIZE 16 RECEPTACLE PANEL ASSEMBLY Gold Plating Choice of four keying options
IP68 SEALED ACCLIMATE™ METRIC SHELL SIZE 22 RECEPTACLE PANEL ASSEMBLY Gold Plating Choice of four keying options
30 AWG Twin AX Cable Differential Pair Routing Screw Down Option
Single Ended Routing Screw Down Option

Next >>