0.50 mm Edge Rate Rugged High-Speed Skt
Samtec ERF5-020-01-L-D-RA-T
CONN SOCKET 40POS R/A SMD GOLD Product overview: ERF5-020-01-L-D-RA-T
Win Source Part Number: 1088255-ERF5-020-01-
Category: Connectors, Interconnects>Rectan
Series: Edge Rate™ ERF5
Number of Positions: 40
Pitch: 0.020" (0.50mm)
Features: Board Guide
Connector Type: Socket, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Tape & Reel
Height Above Board: 0.187" (4.75mm)
Standard Package: 400
Mounting Type: Surface Mount, Right Angle
Alternative Parts (Cross-Reference): 52991-0408; 10106813-041112LF; 54102-0404; 54722-0404; 10106813-031112LF; SS4-20-3.00-L-D-K-TR
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAM13492TR,SAM13492D
Base Product Number: ERF5-020
MEZZANINE CONN, R/A RCPT, 40POS, 2ROW
CONN SOCKET 40POS R/A SMD GOLD
| Powell Electronics, Inc. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ERF5-020-01-L-D-RA-TR | 1236981 | 308-ERF5-020-01-L-D-RA-TR | 1088255-ERF5-020-01-L-D-RA-TR | 95AC4650 | ERF5-020-01-L-D-RA-TR |
| Product Name | Pin & Socket Connectors | PCB Sockets | SMD Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Erf5 Samtec | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Category | Board to Board Connector | |||||
| Termination | Solder | |||||
| Mounting | Surface mount | Surface Mount, Right Angle | ||||
| Voltage Rating | 194 volts |