1.00 mm Tiger Claw Rugged Reliable Dual
Samtec CLM-115-02-L-D PCB Socket
Samtec CLM-115-02-L-D PCB Socket
CONN RCPT 30POS 0.039 GOLD SMD
SOCKET, 1.0MM, SMD, 2X15 POSITION; Connector Systems:Board-to-Boa
| Powell Electronics, Inc. | RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | CLM-115-02-L-D | 1970097 | CLM-115-02-L-D | 11P3766 |
| Product Name | Pin & Socket Connectors | PCB Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Socket, 1.0Mm, Smd, 2X15 Position; Connector Systems Samtec |
| Category | Board to Board Connector | |||
| Termination | Solder | Solder | ||
| Mounting | Through hole | Surface Mount | Surface Mount | |
| Contact Pitch | 1 mm (0.0394 inch) |