Samtec BCS-124-L-S-TE PCB Socket
Samtec BCS-124-L-S-TE PCB Socket
.100 2.54 mm Tiger Claw Pass-through Skt
BOARD-BOARD CONNECTOR, SOCKET, 24 POSITION, 1ROW; Connector Systems:Board-to-Boa
RECEPTACLE, 2.54MM, VERT, 24WAY; Pitch Spacing:2.54mm; No. of Contacts:24Contacts;
| RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 7666562P | 7666562 | BCS-124-L-S-TE | 11P3335 | 15P1194 |
| Product Name | PCB Sockets | PCB Sockets | Pin & Socket Connectors | Board-Board Connector, Socket, 24 Position, 1Row; Connector Systems Samtec | Receptacle, 2.54Mm, Vert, 24Way; Pitch Spacing Samtec |
| Termination | Solder | Solder | Through Hole | ||
| Category | Board to Board Connector | ||||
| Mounting | Through hole | Through Hole Mount | |||
| Voltage Rating | 475 volts |