1.00 mm Tiger Claw Rugged Reliable Dual
CONN RCPT 26POS 0.039 GOLD SMD
SOCKET, 1MM, VERTICAL THROUGH-HOLE, 26 POSITION; Connector Systems:Board-to-Boa
SOCKET, 1MM, VERTICAL SMT, 26WAY ROHS COMPLIANT: YES
| RS Components, Ltd. | Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1966671 | CLM-113-02-F-D | CLM-113-02-F-D | 87P5559 | 29AJ4767 |
| Product Name | PCB Sockets | Pin & Socket Connectors | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Socket, 1Mm, Vertical Through-Hole, 26 Position; Connector Systems Samtec | Socket, 1Mm, Vertical Smt, 26Way Rohs Compliant Samtec |
| Category | Board to Board Connector | ||||
| Termination | Solder | Solder | |||
| Mounting | Surface mount | Surface Mount | Surface Mount | ||
| Contact Pitch | 1 mm (0.0394 inch) |