.100" BSW Socket 20 P Bottom Entry
.100 Bottom Entry Skt Strip
CONN BOTTOM MNT SCKT STRP SKT 20 POS 2.54MM SLDR ST TH ROHS COMPLIANT: YES
SOCKET 2.54 BOTTOM ENTRY 2X10 POSITION; Connector Systems:Board-to-Boa
CONN RCPT 20POS 0.1 GOLD PCB
| RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1966859 | BSW-110-04-S-D | 84AC0906 | 71P5383 | BSW-110-04-S-D |
| Product Name | PCB Sockets | Pin & Socket Connectors | Conn Bottom Mnt Sckt Strp Skt 20 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec | Socket 2.54 Bottom Entry 2X10 Position; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Category | Board to Board Connector | ||||
| Termination | Solder | Solder | |||
| Mounting | Surface mount | Through Hole Mount | Through Hole, Bottom Mount | ||
| Contact Pitch | 2.54 mm (0.1000 inch) |