Samtec Inc. Pin & Socket Connectors CLM-107-02-L-D

Description
1.00 mm Tiger Claw Rugged Reliable Dual
Request a Quote Datasheet
Description
1.00 mm Tiger Claw Rugged Reliable Dual
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - CLM-107-02-L-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
CLM-107-02-L-D
Pin & Socket Connectors CLM-107-02-L-D
1.00 mm Tiger Claw Rugged Reliable Dual

1.00 mm Tiger Claw Rugged Reliable Dual

Buy Now
PCB Sockets - 451679 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
451679
PCB Sockets 451679
Samtec CLM-107-02-L-D PCB Socket

Samtec CLM-107-02-L-D PCB Socket

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - CLM-107-02-L-D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
CLM-107-02-L-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CLM-107-02-L-D
CONN RCPT 14POS 0.039 GOLD SMD

CONN RCPT 14POS 0.039 GOLD SMD

Supplier's Site
Socket, 1.0Mm, Smd, 2X7 Position; Connector Systems Samtec - 11P3758 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.0Mm, Smd, 2X7 Position; Connector Systems Samtec
11P3758
Socket, 1.0Mm, Smd, 2X7 Position; Connector Systems Samtec 11P3758
SOCKET, 1.0MM, SMD, 2X7 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Connector Mounting:Surface Mount; Product Range:CLM Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 1.0MM, SMD, 2X7 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Connector Mounting:Surface Mount; Product Range:CLM Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number CLM-107-02-L-D 451679 CLM-107-02-L-D 11P3758
Product Name Pin & Socket Connectors PCB Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 1.0Mm, Smd, 2X7 Position; Connector Systems Samtec
Termination Solder Solder
Mounting Surface mount Surface Mount Surface Mount
Contact Pitch 1 mm (0.0394 inch)
Number of Contacts 14 #
Unlock Full Specs
to access all available technical data