The Socket, 1.27mm, SMT, 4 Position from Samtec is designed for surface mount applications and features a micro pitch of 1.27mm. It has a total of 4 contacts arranged in 2 rows, making it suitable for board-to-board and wire-to-board connections. The insulator is made from black liquid crystal polymer, while the contacts are constructed from phosphor bronze with gold plating over nickel. This socket has a current rating of 2 A per pin when 6 adjacent pins are powered and operates within a temperature range of -55°C to +125°C. The contact resistance is specified at 15mΩ, and it supports an insertion depth of 1.83 mm to 4.37 mm. The socket is RoHS compliant and is lead-free solderable, with a maximum cycle life of over 100 cycles. It also offers options for pick and place pads and is available in various plating options. Engineers considering this product should note its compatibility with several Samtec connectors, including FTSH, FTS, FW, FFMD, and FMTP.
1.27mm Tiger Beam FLE SMT socket, 4P
1.27mm Tiger Beam FLE SMT socket, 4P
.050 Tiger Beam Cost-effective Single Be
CONN RCPT 4POS 0.05 GOLD SMD
CONNECTOR, RCPT, 4POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:4Contacts; Gender:Receptacle; Product Range:FLE Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes
SOCKET, 1.27MM, SMT, 4 POSITION; Connector Systems:Board-to-Boa
| RS Components, Ltd. | Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1585740 | FLE-102-01-G-DV | FLE-102-01-G-DV | 85AC1793 | 11P4407 |
| Product Name | PCB Sockets | Pin & Socket Connectors | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Connector, Rcpt, 4Pos, 2Row, 1.27Mm; Pitch Spacing Samtec | Socket, 1.27Mm, Smt, 4 Position; Connector Systems Samtec |
| Category | Board to Board Connector | ||||
| Termination | Solder | Solder | Surface Mount | ||
| Mounting | Surface mount | Surface Mount | Surface Mount | ||
| Contact Pitch | 1.27 mm (0.0500 inch) |