Samtec Inc. PCB Headers FTMH-105-02-L-DV

Description
1.00 mm Surface Mount Micro Terminal Str
Request a Quote Datasheet
Description
1.00 mm Surface Mount Micro Terminal Str
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1799108 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1799108
PCB Headers 1799108
1.00 mm Surface Mount Micro Terminal Str

1.00 mm Surface Mount Micro Terminal Str

Supplier's Site
PCB Headers - 1798874 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1798874
PCB Headers 1798874
1.00 mm Surface Mount Micro Terminal Str

1.00 mm Surface Mount Micro Terminal Str

Supplier's Site
Header, 1.0Mm, Vertical, 2X5 Position; Connector Systems Samtec - 99P8517 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.0Mm, Vertical, 2X5 Position; Connector Systems Samtec
99P8517
Header, 1.0Mm, Vertical, 2X5 Position; Connector Systems Samtec 99P8517
HEADER, 1.0MM, VERTICAL, 2X5 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:FTMH Series; Connector Shroud:UnshroudedRoH S Compliant: Yes

HEADER, 1.0MM, VERTICAL, 2X5 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:FTMH Series; Connector Shroud:UnshroudedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 1799108 99P8517
Product Name PCB Headers Header, 1.0Mm, Vertical, 2X5 Position; Connector Systems Samtec
Category Board to Board Connector
Connector Type Header Connector Board to Board Connector
Termination Solder Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCPF-MB-M38 - kTB Solutions
Specs
Connector Type SMP; SMP Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
Jack Plugs & Sockets - 1115768 - RS Components, Ltd.
Specs
Category Audio / Video
Gender Male / Plug; Female / Jack
Termination Solder
View Details
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A28100-051 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
Quick Connects, Quick Disconnect Connectors - 36-3572-ND - DigiKey
Specs
Gender Female / Jack
Mounting Through Hole
View Details
2 suppliers