0.80 mm Tiger Beam Cost-effective Single
CONN RCPT 10POS 0.031 GOLD SMD
CONNECTOR, RECEPTACLE, 10 POSITION, 2ROW, 0.8MM; Connector Systems:Board-to-Boa
CONNECTOR, RCPT, 10POS, 2ROW, 0.8MM; Connector Systems:Board-to-Boa
| RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1966662 | 1966663P | CLE-105-01-G-DV-TR | CLE-105-01-G-DV-TR | 87P4413 |
| Product Name | PCB Sockets | PCB Sockets | Pin & Socket Connectors | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Connector, Receptacle, 10 Position, 2Row, 0.8Mm; Connector Systems Samtec |
| Termination | Press-in | Press-in | Solder | ||
| Mounting | Surface mount | Surface Mount | Surface Mount | ||
| Contact Pitch | 0.8000 to 1.19 mm (0.0315 to 0.0469 inch) | ||||
| Number of Contacts | 5 # |