Samtec CLP-105-02-F-DH-TR PCB Socket
Samtec CLP-105-02-F-DH-TR PCB Socket
Samtec CLP-105-02-F-DH-TR PCB Socket
.050 Tiger Claw Rugged Reliable Dual Wip
CONNECTOR, RECEPTACLE, 10 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa
| RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1966896 | 1966897P | CLP-105-02-F-DH-TR | 87P6835 |
| Product Name | PCB Sockets | PCB Sockets | Pin & Socket Connectors | Connector, Receptacle, 10 Position, 2Row, 1.27Mm; Connector Systems Samtec |
| Termination | Press-in | Press-in | ||
| Mounting | Surface mount | Surface Mount Right Angle | ||
| Contact Pitch | 1.27 mm (0.0500 inch) |