Samtec ERF5-010-01-L-D-RA-T
Win Source Part Number: 1088260-ERF5-010-01-
Category: Connectors, Interconnects>Rectan
Series: Edge Rate™ ERF5
Number of Positions: 20
Pitch: 0.020" (0.50mm)
Features: Board Guide
Connector Type: Socket, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Tape & Reel
Height Above Board: 0.187" (4.75mm)
Standard Package: 500
Mounting Type: Surface Mount, Right Angle
Alternative Parts (Cross-Reference): DF17(4.0)-20DS-0.5V(
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAM13489DKR,ERF5-010
Base Product Number: ERF5-010
0.50 mm Edge Rate Rugged High-Speed Skt
CONN SOCKET 20POS R/A SMD GOLD Product overview: ERF5-010-01-L-D-RA-T
MEZZANINE CONN, RCPT, 20POS, 2ROW, 0.5MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:20Contacts;
CONN SOCKET 20POS R/A SMD GOLD
| RS Components, Ltd. | Win Source Electronics | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1236980 | 1088260-ERF5-010-01-L-D-RA-TR | ERF5-010-01-L-D-RA-TR | 308-ERF5-010-01-L-D-RA-TR | 94AH8093 | ERF5-010-01-L-D-RA-TR |
| Product Name | PCB Sockets | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Pin & Socket Connectors | SMD Electronic Connector | Mezzanine Conn, Rcpt, 20Pos, 2Row, 0.5Mm; Mezzanine Connector Type Samtec | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Category | Board to Board Connector | |||||
| Termination | Solder | |||||
| Mounting | Surface mount | Surface Mount, Right Angle | Surface Mount Right Angle | |||
| Voltage Rating | 194 volts |