Samtec Inc. PCB Sockets ERF8-040-05.0-L-DV-K-TR

Description
Samtec ERF8-040-05.0-L-DV-K -TR
Request a Quote Datasheet
Description
Samtec ERF8-040-05.0-L-DV-K -TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 1802503 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1802503
PCB Sockets 1802503
Samtec ERF8-040-05.0-L-DV-K -TR

Samtec ERF8-040-05.0-L-DV-K-TR

Supplier's Site
PCB Sockets - 1802794P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1802794P
PCB Sockets 1802794P
Samtec ERF8-040-05.0-L-DV-K -TR

Samtec ERF8-040-05.0-L-DV-K-TR

Supplier's Site
PCB Sockets - 1802794 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1802794
PCB Sockets 1802794
Samtec ERF8-040-05.0-L-DV-K -TR

Samtec ERF8-040-05.0-L-DV-K-TR

Supplier's Site
Connectors, Interconnects -Rectangular Connectors- Arrays, Edge Type, Mezzanine (Board to Board) -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Rectangular Connectors- Arrays, Edge Type, Mezzanine (Board to Board)
Connectors, Interconnects -Rectangular Connectors- Arrays, Edge Type, Mezzanine (Board to Board)
Manufacturer: Samtec Inc. Category: Connectors, Interconnects -Rectangular Connectors- Arrays, Edge Type, Mezzanine (Board to Board) Series: Edge Rate™ ERF8 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Connector Type: Socket, Outer Shroud Contacts Number of Positions: 80 Pitch: 0.031" (0.80mm) Number of Rows: 2 Mounting Type: Surface Mount

Manufacturer: Samtec Inc.
Category: Connectors, Interconnects -Rectangular Connectors- Arrays, Edge Type, Mezzanine (Board to Board)
Series: Edge Rate™ ERF8
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Connector Type: Socket, Outer Shroud Contacts
Number of Positions: 80
Pitch: 0.031" (0.80mm)
Number of Rows: 2
Mounting Type: Surface Mount

Buy Now Datasheet
Pin & Socket Connectors - ERF8-040-05.0-L-DV-K-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
ERF8-040-05.0-L-DV-K-TR
Pin & Socket Connectors ERF8-040-05.0-L-DV-K-TR
0.80 mm Edge Rate Rugged High-Speed Skt

0.80 mm Edge Rate Rugged High-Speed Skt

Buy Now
Singapore, Singapore
SMD Electronic Connector
308-ERF8-040-05.0-L-DV-K-TR
SMD Electronic Connector 308-ERF8-040-05.0-L-DV-K-TR
CONN SOCKET 80POS SMD GOLD Product overview: ERF8-040-05.0-L-DV-K -TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-ERF8-040-05.0-L- DV-K-TR can be used for catalog matching and distributor lookup.

CONN SOCKET 80POS SMD GOLD Product overview: ERF8-040-05.0-L-DV-K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-ERF8-040-05.0-L-DV-K-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
ERF8-040-05.0-L-DV-K-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) ERF8-040-05.0-L-DV-K-TR
CONN SOCKET 80POS SMD GOLD

CONN SOCKET 80POS SMD GOLD

Supplier's Site
Conn, Stacking, Rcpt, 80P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec - 97AC9153 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Rcpt, 80P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec
97AC9153
Conn, Stacking, Rcpt, 80P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec 97AC9153
CONN, STACKING, RCPT, 80P, 2ROW, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Contact Material:Beryllium Copper; Gender:Receptacle RoHS Compliant: Yes

CONN, STACKING, RCPT, 80P, 2ROW, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Contact Material:Beryllium Copper; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Conn, Stacking, Rcpt, 80P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec - 91P7253 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Rcpt, 80P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec
91P7253
Conn, Stacking, Rcpt, 80P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec 91P7253
CONN, STACKING, RCPT, 80P, 2ROW, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Contact Material:Beryllium Copper; Gender:Receptacle RoHS Compliant: Yes

CONN, STACKING, RCPT, 80P, 2ROW, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Contact Material:Beryllium Copper; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Conn, Stacking, Rcpt, 80P, 2Row, 0.8Mm Rohs Compliant Samtec - 29AJ5554 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Rcpt, 80P, 2Row, 0.8Mm Rohs Compliant Samtec
29AJ5554
Conn, Stacking, Rcpt, 80P, 2Row, 0.8Mm Rohs Compliant Samtec 29AJ5554
CONN, STACKING, RCPT, 80P, 2ROW, 0.8MM ROHS COMPLIANT: YES

CONN, STACKING, RCPT, 80P, 2ROW, 0.8MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1802503 1802794P ERF8-040-05.0-L-DV-K-TR 308-ERF8-040-05.0-L-DV-K-TR ERF8-040-05.0-L-DV-K-TR 97AC9153 29AJ5554
Product Name PCB Sockets PCB Sockets Connectors, Interconnects -Rectangular Connectors- Arrays, Edge Type, Mezzanine (Board to Board) Pin & Socket Connectors SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Conn, Stacking, Rcpt, 80P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec Conn, Stacking, Rcpt, 80P, 2Row, 0.8Mm Rohs Compliant Samtec
Termination Solder Solder
Mounting Surface mount Surface Mount Surface Mount
Voltage Rating 225 to 318 volts
Unlock Full Specs
to access all available technical data