CONN ARRAY PLUG 160POS SMD GOLD Product overview: ASP-134604-01 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-ASP-134604-01 can be used for catalog matching and distributor lookup.
Manufacturer: Samtec Inc.
Win Source Part Number: 808175-ASP-134604-01
Packaging: Reel
Number of Positions: 160
Pitch: 0.050" (1.27mm)
Mounting Style: SMD
Features: Board Guide
Connector Type: Array, Male Pins
Number of Rows: 4
Contact Finish: Gold
Contact Finish Thickness: 30.0μin (0.76μm)
Height Above Board: 0.240" (6.10mm)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 200
MSL Level: 1 (Unlimited)
1.27mm VITA 57 SMT array header, 160P
1.27mm VITA 57 SMT array header, 160P
CONN ARRAY PLUG 160POS SMD GOLD
CONN HDR 160POS SMD VITA 57.1
CONN, VITA 57 FMC, HEADER, 160POS, 4ROW; Mezzanine Connector Type:Array, Male; Pitch Spacing:1.27mm; No. of Rows:4Rows; No. of Contacts:160Contacts
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 308-ASP-134604-01 | 808175-ASP-134604-01 | 1592941 | ASP-134604-01 | ASP-134604-01 | 680-ASP-134604-01 | 79X1317 |
| Product Name | SMD Electronic Connector | Rectangular Connectors - ASP-134604-01 | PCB Headers | Unspecified Connectors | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | CONN HDR 160POS SMD VITA 57.1 | Conn, Vita 57 Fmc, Header, 160Pos, 4Row; Mezzanine Connector Type Samtec |
| Connector Type | Rectangular Connectors, Heavy Duty | Header Connector | Rectangular Connectors, Heavy Duty | ||||
| Mounting | SMD | Surface mount | Surface Mount | Surface Mount | |||
| Category | Board to Board Connector |