Samtec Inc. Datasheets for USB Cables
USB cables are designed specifically to connect devices that use the universal serial bus (USB) protocol. They are used to connect personal computers (PCs) and peripherals such as mice, keyboards, printers, digital cameras, and mass storage devices. USB cables are also used in factory environments, sometimes with a locking mechanism, for connecting USB industrial I/O devices to computers.
USB Cables: Learn more
| Product Name | Notes |
|---|---|
| USB ACCLIMATE™ IP68 SEALED CABLE ASSEMBLY Gold Plating | |
| USB ACCLIMATE™ IP68 SEALED PANEL CABLE-TO-BOARD Selective Gold Plating | |
| Available with Shell Size 10 and 17 Meets IP68 requirements for dust and waterproof sealing | |
| Gold Plating | |
| Gold Plating Available with Shell Size 10 and 17 Meets IP68 requirements for dust and waterproof sealing |