Samtec Inc. Pin & Socket Connectors BSW-120-04-T-S

Description
.100 Bottom Entry Skt Strip
Request a Quote Datasheet
Description
.100 Bottom Entry Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - BSW-120-04-T-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
BSW-120-04-T-S
Pin & Socket Connectors BSW-120-04-T-S
.100 Bottom Entry Skt Strip

.100 Bottom Entry Skt Strip

Buy Now
Socket 2.54 Bottom Entry 1X20 Position; Connector Systems Samtec - 87P3434 - Newark, An Avnet Company
Chicago, IL, United States
Socket 2.54 Bottom Entry 1X20 Position; Connector Systems Samtec
87P3434
Socket 2.54 Bottom Entry 1X20 Position; Connector Systems Samtec 87P3434
SOCKET 2.54 BOTTOM ENTRY 1X20 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:20Contacts; Connector Mounting:Through Hole Mount; Product Range:BSW Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET 2.54 BOTTOM ENTRY 1X20 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:20Contacts; Connector Mounting:Through Hole Mount; Product Range:BSW Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Socket 2.54 Bottom Entry 1X20Way Rohs Compliant Samtec - 29AJ4277 - Newark, An Avnet Company
Chicago, IL, United States
Socket 2.54 Bottom Entry 1X20Way Rohs Compliant Samtec
29AJ4277
Socket 2.54 Bottom Entry 1X20Way Rohs Compliant Samtec 29AJ4277
SOCKET 2.54 BOTTOM ENTRY 1X20WAY ROHS COMPLIANT: YES

SOCKET 2.54 BOTTOM ENTRY 1X20WAY ROHS COMPLIANT: YES

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - BSW-120-04-T-S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
BSW-120-04-T-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets BSW-120-04-T-S
CONN RCPT 20POS 0.1 TIN PCB

CONN RCPT 20POS 0.1 TIN PCB

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BSW-120-04-T-S 87P3434 29AJ4277 BSW-120-04-T-S
Product Name Pin & Socket Connectors Socket 2.54 Bottom Entry 1X20 Position; Connector Systems Samtec Socket 2.54 Bottom Entry 1X20Way Rohs Compliant Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Bulkhead Jack - 150122 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details
KVPX Series: Rugged High speed, VITA Backplane Connector System -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
Minitek ® - 10075025-S01-06LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Termination Through Hole
Voltage Rating 200 volts
View Details
2 suppliers