.100 Closed Entry Low Prof Skt Strip
Samtec CES-102-01-T-S PCB Socket
Samtec CES-102-01-T-S PCB Socket
BOARD-BOARD CONNECTOR SOCKET, 2 POSITION, 1ROW; Connector Systems:Board-to-Boa
Board-To-Board Connector, Single, CES Series, Through Hole, Receptacle, 2, 2.54 mm RoHS Compliant: Yes
| Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | CES-102-01-T-S | 7666604 | 7666604P | 11P3494 | 15P1294 |
| Product Name | Pin & Socket Connectors | PCB Sockets | PCB Sockets | Board-Board Connector Socket, 2 Position, 1Row; Connector Systems Samtec | Board-To-Board Connector, Single, Ces Series, Through Hole, Receptacle, 2, 2.54 Mm Rohs Compliant Samtec |
| Category | Board to Board Connector | ||||
| Termination | Through hole | Solder | |||
| Mounting | Through hole | Through Hole Mount | |||
| Voltage Rating | 333 volts |