Samtec Inc. PCB Sockets BCS-115-L-D-PE-BE

Description
Samtec BCS-115-L-D-PE-BE PCB Socket
Request a Quote Datasheet
Description
Samtec BCS-115-L-D-PE-BE PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 1970020 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1970020
PCB Sockets 1970020
Samtec BCS-115-L-D-PE-BE PCB Socket

Samtec BCS-115-L-D-PE-BE PCB Socket

Supplier's Site
PCB Sockets - 1970019 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1970019
PCB Sockets 1970019
Samtec BCS-115-L-D-PE-BE PCB Socket

Samtec BCS-115-L-D-PE-BE PCB Socket

Supplier's Site
Pin & Socket Connectors - BCS-115-L-D-PE-BE - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
BCS-115-L-D-PE-BE
Pin & Socket Connectors BCS-115-L-D-PE-BE
.100 2.54 mm Tiger Claw Pass-through Skt

.100 2.54 mm Tiger Claw Pass-through Skt

Buy Now
Socket, 2.54Mm, Pass-Through, 30 Position, 2Row; Connector Systems Samtec - 87P2296 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Pass-Through, 30 Position, 2Row; Connector Systems Samtec
87P2296
Socket, 2.54Mm, Pass-Through, 30 Position, 2Row; Connector Systems Samtec 87P2296
SOCKET, 2.54MM, PASS-THROUGH, 30 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series RoHS Compliant: Yes

SOCKET, 2.54MM, PASS-THROUGH, 30 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
BCS-115-L-D-PE-BE
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets BCS-115-L-D-PE-BE
CONN RCPT 30POS 0.1 GOLD PCB

CONN RCPT 30POS 0.1 GOLD PCB

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1970020 BCS-115-L-D-PE-BE 87P2296 BCS-115-L-D-PE-BE
Product Name PCB Sockets Pin & Socket Connectors Socket, 2.54Mm, Pass-Through, 30 Position, 2Row; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Category Board to Board Connector
Termination Solder Solder
Mounting Through hole Through Hole Mount Through Hole
Contact Pitch 2.54 mm (0.1000 inch)
Number of Contacts 30 #
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1508-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
KNB/KNC/KND Series: MIL-DTL-55302 Compliant Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
Military Specification MIL-DTL-55302
View Details
68 position Female Vertical Connector - 885-158B68-000000-M9-R - Rego Electronics Inc.
Specs
Gender Female / Jack
Number of Contacts 68 #
View Details
Coaxial Connectors - 1121221 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Through hole
View Details