Samtec Inc. PCB Sockets ESQ-120-23-L-D

Description
.100 PC104 Elevated Skt Strip
Request a Quote Datasheet
Description
.100 PC104 Elevated Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ESQ-120-23-L-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
.100 PC104 Elevated Skt Strip

.100 PC104 Elevated Skt Strip

Buy Now
PCB Sockets - 1966735 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1966735
PCB Sockets 1966735
.100" EL. Socket ESQ-120-23-L-D

.100" EL. Socket ESQ-120-23-L-D

Supplier's Site
PCB Sockets - 1966736 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1966736
PCB Sockets 1966736
.100" EL. Socket ESQ-120-23-L-D

.100" EL. Socket ESQ-120-23-L-D

Supplier's Site
Socket, 2.54Mm, Vertical Through Hole, 40 Position; Connector Systems Samtec - 84T2989 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Vertical Through Hole, 40 Position; Connector Systems Samtec
84T2989
Socket, 2.54Mm, Vertical Through Hole, 40 Position; Connector Systems Samtec 84T2989
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 40 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes

SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 40 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Socket, 2.54Mm, Vertical Tht, 40Way Rohs Compliant Samtec - 60AJ3767 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Vertical Tht, 40Way Rohs Compliant Samtec
60AJ3767
Socket, 2.54Mm, Vertical Tht, 40Way Rohs Compliant Samtec 60AJ3767
SOCKET, 2.54MM, VERTICAL THT, 40WAY ROHS COMPLIANT: YES

SOCKET, 2.54MM, VERTICAL THT, 40WAY ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number ESQ-120-23-L-D 1966735 84T2989 60AJ3767
Product Name PCB Sockets Socket, 2.54Mm, Vertical Through Hole, 40 Position; Connector Systems Samtec Socket, 2.54Mm, Vertical Tht, 40Way Rohs Compliant Samtec
Category Board to Board Connector
Termination Solder
Mounting Through hole Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products

6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51820-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 3 #
View Details
3 suppliers
Memory Card Socket CFast Card Connectors Series - CFast Card Low Profile Host Connectors - Rego Electronics Inc.
Specs
Category PC Card Connector
Connector Type CFast
Gender Female / Jack
View Details
PCB Connectors - NCA-FL4G-S-03 - kTB Solutions
Specs
Connector Type SMA; SSMA Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details