Samtec CLM-103-02-F-D-TR PCB Socket
Samtec CLM-103-02-F-D-TR PCB Socket
Samtec CLM-103-02-F-D-TR PCB Socket
1.00 mm Tiger Claw Rugged Reliable Dual
Board-to-Board / Mezzanine Connector
CONN RCPT 6POS 0.039 GOLD SMD
CONNECTOR, RECEPTACLE, 6 POSITION, 2ROW, 1MM; Connector Systems:Board-to-Boa
CONN, RCPT, 6POS, 2ROW, 1MM ROHS COMPLIANT: YES
| RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1966878 | 1966879P | CLM-103-02-F-D-TR | CLM-103-02-F-D-TR | CLM-103-02-F-D-TR | 87P5065 | 49AJ3105 |
| Product Name | PCB Sockets | PCB Sockets | Pin & Socket Connectors | Board to Board & Mezzanine Connectors | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Connector, Receptacle, 6 Position, 2Row, 1Mm; Connector Systems Samtec | Conn, Rcpt, 6Pos, 2Row, 1Mm Rohs Compliant Samtec |
| Termination | Press-in | Press-in | Solder | ||||
| Mounting | Surface mount | Surface Mount | Surface Mount | ||||
| Contact Pitch | 1 mm (0.0394 inch) | ||||||
| Number of Contacts | 3 # |