.050 Tiger Beam Cost-effective Single Be
CONN RCPT 16POS 0.05 GOLD SMD
Cost Effective Surface Mount Socket, 0.050" Pitch RoHS Compliant: Yes
| Powell Electronics, Inc. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | FLE-108-01-G-DV-A-P-TR | 2081364 | FLE-108-01-G-DV-A-P-TR | 99P6836 |
| Product Name | Pin & Socket Connectors | PCB Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Cost Effective Surface Mount Socket, 0.050" Pitch Rohs Compliant Samtec |
| Termination | Solder | Solder | ||
| Mounting | Surface mount | Surface Mount | ||
| Contact Pitch | 1.27 mm (0.0500 inch) | |||
| Number of Contacts | 16 # |